TLE92783BQXXUMA1
TLE92783BQXXUMA1
Active
Description:  BODY SYSTEM ICS
Manufacturer:  Infineon Technologies
History Price: $6.52120
In Stock: 17600
TLE92783BQXXUMA1 Specification
Specification
Part No
TLE92783BQXXUMA1
Category
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Automotive
Voltage - Input
4.5V ~ 28V
Number of Outputs
1
Voltage - Output
5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
PG-VQFN-48-31
TLE92783BQXXUMA1 PDF Datasheet
TLE92783BQXXUMA1 Related Parts
TLE6368G1
TLE6368G1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE6368G2AUMA1
TLE6368G2AUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE6368R
TLE6368R
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368-3E
TLE7368-3E
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA1
TLE73682EXUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA2
TLE73682EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA3
TLE73682EXUMA3
Infineon Technologies
OPTIREG PMIC
TLE73683EXUMA2
TLE73683EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73683EXUMA3
TLE73683EXUMA3
Infineon Technologies
OPTIREG PMIC
TLE7368EXUMA1
TLE7368EXUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368EXUMA2
TLE7368EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368EXUMA3
TLE7368EXUMA3
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE92783BQXXUMA1 Compare Parts
  • TLE92783BQXXUMA1 vs TLE9278BQXXUMA1
  • TLE92783BQXXUMA1 vs TLE9278BQXV33XUMA1
  • TLE92783BQXXUMA1 vs TLE92783BQXV33XUMA1
  • TLE92783BQXXUMA1 vs TLE92783BQXV33XUMA1
  • TLE92783BQXXUMA1 vs TLE9274QXXUMA2
  • TLE92783BQXXUMA1 vs TLE9274QXV33XUMA1
  • TLE92783BQXXUMA1 vs TLE9273QXXUMA1
  • TLE92783BQXXUMA1 vs TLE9273QXV33XUMA1
  • TLE92783BQXXUMA1 vs TLE9272QXXUMA1
  • TLE92783BQXXUMA1 vs TLE9272QXV33XUMA1
  • TLE92783BQXXUMA1 vs TLE9271QXXUMA1
  • TLE92783BQXXUMA1 vs TLE9271QXV33XUMA1
  • TLE92783BQXXUMA1 vs TLE8886TNAKSA2
  • TLE92783BQXXUMA1 vs TLE8886TNAKSA1
  • TLE92783BQXXUMA1 vs TLE8886TN2AKSA2
  • TLE92783BQXXUMA1 vs TLE8886TN2AKSA1
  • TLE92783BQXXUMA1 vs TLE8881TNAKSA1
  • TLE92783BQXXUMA1 vs TLE88812TNAKSA1
  • TLE92783BQXXUMA1 vs TLE8880TNAKSA1
  • TLE92783BQXXUMA1 vs TLE8880TN2AKSA1
  • TLE92783BQXXUMA1 vs TLE7368GNUMA1
  • TLE92783BQXXUMA1 vs TLE7368EXUMA5
  • TLE92783BQXXUMA1 vs TLE7368EXUMA3
  • TLE92783BQXXUMA1 vs TLE7368EXUMA2
  • TLE92783BQXXUMA1 vs TLE7368EXUMA1
  • TLE92783BQXXUMA1 vs TLE73683EXUMA3
  • TLE92783BQXXUMA1 vs TLE73683EXUMA2
  • TLE92783BQXXUMA1 vs TLE73682EXUMA3
  • TLE92783BQXXUMA1 vs TLE73682EXUMA2
  • TLE92783BQXXUMA1 vs TLE73682EXUMA1
  • TLE92783BQXXUMA1 vs TLE7368-3E
  • TLE92783BQXXUMA1 vs TLE6368R
  • TLE92783BQXXUMA1 vs TLE6368G2AUMA1
  • TLE92783BQXXUMA1 vs TLE6368G1
  • TLE92783BQXXUMA1 vs TLE9278QXXUMA1
  • TLE92783BQXXUMA1 vs TLE9278QXV33XUMA1
  • TLE92783BQXXUMA1 vs TLE92783QXXUMA1
  • TLE92783BQXXUMA1 vs TLE92783QXV33XUMA1
  • TLE92783BQXXUMA1 vs TLE9274QXXUMA2
  • TLE92783BQXXUMA1 vs TLE88812TN2AKSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended