Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE92783BQXXUMA1
TLE92783BQXXUMA1
Active
PMIC - Special Purpose Regulators
Description:
BODY SYSTEM ICS
Manufacturer:
Infineon Technologies
Datasheet:
TLE92783BQXXUMA1 Datasheet
History Price: $6.52120
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE92783BQXXUMA1 vs TLE73682EXUMA1
Part No
TLE92783BQXXUMA1
TLE73682EXUMA1
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Converter, Automotive
Power Supply, Automotive Applications
Voltage - Input
4.5V ~ 28V
4.5V ~ 45V
Number of Outputs
1
3
Voltage - Output
5V
5V, 3.3V/2.6V, 1.2V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-VQFN-48-31
PG-DSO-36