Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE7368EXUMA2
TLE7368EXUMA2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG AUTO APPL 3OUT DSO-36
Manufacturer:
Infineon Technologies
Datasheet:
TLE7368EXUMA2 Datasheet
History Price: Obsolete
In Stock: 46960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE7368EXUMA2 Specification
Specification
Part No
TLE7368EXUMA2
Category
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Supply, Automotive Applications
Voltage - Input
4.5V ~ 45V
Number of Outputs
3
Voltage - Output
5V, 3.3V/2.6V, 1.5V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36
TLE7368EXUMA2 PDF Datasheet
TLE7368EXUMA2 Datasheet
Click and Download: TLE7368EXUMA2 Datasheet
TLE7368EXUMA2 Related Parts
TLE6368G1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE6368G2AUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE6368R
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368-3E
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA3
Infineon Technologies
OPTIREG PMIC
TLE73683EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73683EXUMA3
Infineon Technologies
OPTIREG PMIC
TLE7368EXUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368EXUMA3
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368EXUMA5
Infineon Technologies
OPTIREG PMIC
TLE7368EXUMA2 Compare Parts
TLE7368EXUMA2 vs TLE9278BQXXUMA1
TLE7368EXUMA2 vs TLE9278BQXV33XUMA1
TLE7368EXUMA2 vs TLE92783BQXXUMA1
TLE7368EXUMA2 vs TLE92783BQXXUMA1
TLE7368EXUMA2 vs TLE92783BQXV33XUMA1
TLE7368EXUMA2 vs TLE92783BQXV33XUMA1
TLE7368EXUMA2 vs TLE9274QXXUMA2
TLE7368EXUMA2 vs TLE9274QXV33XUMA1
TLE7368EXUMA2 vs TLE9273QXXUMA1
TLE7368EXUMA2 vs TLE9273QXV33XUMA1
TLE7368EXUMA2 vs TLE9272QXXUMA1
TLE7368EXUMA2 vs TLE9272QXV33XUMA1
TLE7368EXUMA2 vs TLE9271QXXUMA1
TLE7368EXUMA2 vs TLE9271QXV33XUMA1
TLE7368EXUMA2 vs TLE8886TNAKSA2
TLE7368EXUMA2 vs TLE8886TNAKSA1
TLE7368EXUMA2 vs TLE8886TN2AKSA2
TLE7368EXUMA2 vs TLE8886TN2AKSA1
TLE7368EXUMA2 vs TLE8881TNAKSA1
TLE7368EXUMA2 vs TLE88812TNAKSA1
TLE7368EXUMA2 vs TLE8880TNAKSA1
TLE7368EXUMA2 vs TLE8880TN2AKSA1
TLE7368EXUMA2 vs TLE7368GNUMA1
TLE7368EXUMA2 vs TLE7368EXUMA5
TLE7368EXUMA2 vs TLE7368EXUMA3
TLE7368EXUMA2 vs TLE7368EXUMA1
TLE7368EXUMA2 vs TLE73683EXUMA3
TLE7368EXUMA2 vs TLE73683EXUMA2
TLE7368EXUMA2 vs TLE73682EXUMA3
TLE7368EXUMA2 vs TLE73682EXUMA2
TLE7368EXUMA2 vs TLE73682EXUMA1
TLE7368EXUMA2 vs TLE7368-3E
TLE7368EXUMA2 vs TLE6368R
TLE7368EXUMA2 vs TLE6368G2AUMA1
TLE7368EXUMA2 vs TLE6368G1
TLE7368EXUMA2 vs TLE9278QXXUMA1
TLE7368EXUMA2 vs TLE9278QXV33XUMA1
TLE7368EXUMA2 vs TLE92783QXXUMA1
TLE7368EXUMA2 vs TLE92783QXV33XUMA1
TLE7368EXUMA2 vs TLE9274QXXUMA2
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described