☰
TLE7368-3E
TLE7368-3E
Obsolete
Description:  IC REG AUTO APPL 3OUT DSO-36
Manufacturer:  Infineon Technologies
Datasheet:   TLE7368-3E Datasheet
History Price: Obsolete
In Stock: 8260
TLE7368-3E Specification
Specification
Part No
TLE7368-3E
Category
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Supply, Automotive Applications
Voltage - Input
4.5V ~ 45V
Number of Outputs
3
Voltage - Output
5V, 3.3V/2.6V, 1.3V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36
TLE7368-3E PDF Datasheet
TLE7368-3E Related Parts
TLE6368G1
TLE6368G1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE6368G2AUMA1
TLE6368G2AUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE6368R
TLE6368R
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA1
TLE73682EXUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA2
TLE73682EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73682EXUMA3
TLE73682EXUMA3
Infineon Technologies
OPTIREG PMIC
TLE73683EXUMA2
TLE73683EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE73683EXUMA3
TLE73683EXUMA3
Infineon Technologies
OPTIREG PMIC
TLE7368EXUMA1
TLE7368EXUMA1
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368EXUMA2
TLE7368EXUMA2
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368EXUMA3
TLE7368EXUMA3
Infineon Technologies
IC REG AUTO APPL 3OUT DSO-36
TLE7368EXUMA5
TLE7368EXUMA5
Infineon Technologies
OPTIREG PMIC
TLE7368-3E Description
The Infineon Technologies TLE7368-3E is a highly integrated voltage regulator designed specifically for automotive applications. It is part of Infineon%27s family of power management solutions, which are known for their reliability, efficiency, and advanced features. The TLE7368-3E is particularly suitable for supplying microcontrollers and other sensitive electronic components in vehicles, ensuring stable and efficient power delivery.

## Overview

The TLE7368-3E is a low-dropout (LDO) linear voltage regulator that provides a regulated output voltage of 3.3 V. It is designed to operate in harsh automotive environments, making it ideal for applications that require high reliability and performance. The device features integrated protection mechanisms and diagnostic capabilities, ensuring safe operation and easy integration into automotive systems.

## Key Features

1. Output Voltage: The TLE7368-3E provides a fixed output voltage of 3.3 V, which is commonly used for powering microcontrollers and other digital devices in automotive applications.

2. Low Dropout Voltage: The device features a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage. This is particularly beneficial in automotive applications where battery voltage can vary significantly.

3. High Output Current: The TLE7368-3E can deliver a maximum output current of up to 1 A, making it suitable for powering a variety of loads.

4. Integrated Protection Features: The device includes several protection mechanisms to ensure safe operation:
- Overcurrent protection (OCP)
- Overtemperature protection (OTP)
- Short-circuit protection
- Reverse polarity protection

5. Wide Input Voltage Range: The TLE7368-3E operates over a wide input voltage range, typically from 5.5 V to 40 V, making it compatible with various automotive power supply systems.

6. Thermal Management: The device is designed with thermal management features to prevent overheating and ensure reliable operation under varying temperature conditions.

7. Compact Package: The TLE7368-3E is available in a compact package, which is advantageous for space-constrained applications in automotive electronics.

## Specifications

- Output Voltage (V_OUT): 3.3 V (fixed)
- Input Voltage Range (V_IN): 5.5 V to 40 V
- Output Current (I_OUT): Up to 1 A
- Dropout Voltage (V_DO): Typically 300 mV at 1 A load
- Quiescent Current (I_Q): Typically 10 mA
- Operating Temperature Range: -40°C to +125°C
- Protection Features:
- Overcurrent protection: Integrated
- Overtemperature protection: Integrated
- Short-circuit protection: Integrated
- Reverse polarity protection: Integrated
- Thermal Resistance (Junction to Ambient): Typically 50 °C/W
- Package Type: PG-DSO-8-1 (8-pin surface mount)

## Applications

The TLE7368-3E is suitable for a wide range of automotive applications, including:

- Power supply for microcontrollers and digital signal processors
- Automotive infotainment systems
- Sensor power supply
- Body control modules
- General-purpose voltage regulation in automotive electronics

## Conclusion

The Infineon Technologies TLE7368-3E is a robust and efficient voltage regulator designed for automotive applications. Its fixed output voltage, low dropout characteristics, and integrated protection features make it an ideal choice for powering sensitive electronic components in vehicles. With its wide input voltage range and compact package, the TLE7368-3E is well-suited for modern automotive power management solutions, ensuring reliable performance in demanding environments.
TLE7368-3E Compare Parts
  • TLE7368-3E vs TLE9278BQXXUMA1
  • TLE7368-3E vs TLE9278BQXV33XUMA1
  • TLE7368-3E vs TLE92783BQXXUMA1
  • TLE7368-3E vs TLE92783BQXXUMA1
  • TLE7368-3E vs TLE92783BQXV33XUMA1
  • TLE7368-3E vs TLE92783BQXV33XUMA1
  • TLE7368-3E vs TLE9274QXXUMA2
  • TLE7368-3E vs TLE9274QXV33XUMA1
  • TLE7368-3E vs TLE9273QXXUMA1
  • TLE7368-3E vs TLE9273QXV33XUMA1
  • TLE7368-3E vs TLE9272QXXUMA1
  • TLE7368-3E vs TLE9272QXV33XUMA1
  • TLE7368-3E vs TLE9271QXXUMA1
  • TLE7368-3E vs TLE9271QXV33XUMA1
  • TLE7368-3E vs TLE8886TNAKSA2
  • TLE7368-3E vs TLE8886TNAKSA1
  • TLE7368-3E vs TLE8886TN2AKSA2
  • TLE7368-3E vs TLE8886TN2AKSA1
  • TLE7368-3E vs TLE8881TNAKSA1
  • TLE7368-3E vs TLE88812TNAKSA1
  • TLE7368-3E vs TLE8880TNAKSA1
  • TLE7368-3E vs TLE8880TN2AKSA1
  • TLE7368-3E vs TLE7368GNUMA1
  • TLE7368-3E vs TLE7368EXUMA5
  • TLE7368-3E vs TLE7368EXUMA3
  • TLE7368-3E vs TLE7368EXUMA2
  • TLE7368-3E vs TLE7368EXUMA1
  • TLE7368-3E vs TLE73683EXUMA3
  • TLE7368-3E vs TLE73683EXUMA2
  • TLE7368-3E vs TLE73682EXUMA3
  • TLE7368-3E vs TLE73682EXUMA2
  • TLE7368-3E vs TLE73682EXUMA1
  • TLE7368-3E vs TLE6368R
  • TLE7368-3E vs TLE6368G2AUMA1
  • TLE7368-3E vs TLE6368G1
  • TLE7368-3E vs TLE9278QXXUMA1
  • TLE7368-3E vs TLE9278QXV33XUMA1
  • TLE7368-3E vs TLE92783QXXUMA1
  • TLE7368-3E vs TLE92783QXV33XUMA1
  • TLE7368-3E vs TLE9274QXXUMA2
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described