Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE92783BQXXUMA1
TLE92783BQXXUMA1
Active
PMIC - Special Purpose Regulators
Description:
BODY SYSTEM ICS
Manufacturer:
Infineon Technologies
Datasheet:
TLE92783BQXXUMA1 Datasheet
History Price: $6.52120
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE92783BQXXUMA1 vs TLE8880TNAKSA1
Part No
TLE92783BQXXUMA1
TLE8880TNAKSA1
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Applications
Converter, Automotive
Converter, Automotive Engine Control
Voltage - Input
4.5V ~ 28V
6V ~ 18V
Number of Outputs
1
1
Voltage - Output
5V
10.6V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
48-VFQFN Exposed Pad
TO-220-5
Supplier Device Package
PG-VQFN-48-31
PG-TO220-5