CY29972AIT
CY29972AIT
Active
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY29972AIT Datasheet
History Price: $6.45000
In Stock: 26000
CY29972AIT Specification
Specification
Part No
CY29972AIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes with Bypass
Input
Clock, Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
3:12
Differential - Input:Output
No/No
Frequency - Max
125MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.9V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
52-LQFP
Supplier Device Package
52-TQFP (10x10)
CY29972AIT PDF Datasheet
CY29972AIT Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY29972AIT Compare Parts
  • CY29972AIT vs CY2XP24ZXC
  • CY29972AIT vs CY2XP241ZXI
  • CY29972AIT vs CY2XP21ZXC
  • CY29972AIT vs CY2XL13ZXI01
  • CY29972AIT vs CY2XL12ZXI02
  • CY29972AIT vs CY2XL12ZXI01
  • CY29972AIT vs CY2XL11ZXI
  • CY29972AIT vs CY2XF24LXI008T
  • CY29972AIT vs CY2XF24LXI006T
  • CY29972AIT vs CY2XF23FLXC
  • CY29972AIT vs CY2X014LXC012T
  • CY29972AIT vs CY2VC521ZXC-2T
  • CY29972AIT vs CY2VC521ZXC-2
  • CY29972AIT vs CY2VC511ZXCT
  • CY29972AIT vs CY2VC511ZXC
  • CY29972AIT vs CY2V9950AC
  • CY29972AIT vs CY2SSTV850ZIT
  • CY29972AIT vs CY2SSTV850ZI
  • CY29972AIT vs CY2SSTV850ZI
  • CY29972AIT vs CY2SSTV850ZCT
  • CY29972AIT vs CY2SSTV850ZC
  • CY29972AIT vs CY2SSTV850ZC
  • CY29972AIT vs CY29973AXIT
  • CY29972AIT vs CY29973AXI
  • CY29972AIT vs CY29973AIT
  • CY29972AIT vs CY29973AI
  • CY29972AIT vs CY29972AXIT
  • CY29972AIT vs CY29972AXI
  • CY29972AIT vs CY29972AI
  • CY29972AIT vs CY29775AXIT
  • CY29972AIT vs CY29775AXI
  • CY29972AIT vs CY29775AI
  • CY29972AIT vs CY29774AXIT
  • CY29972AIT vs CY29774AXI
  • CY29972AIT vs CY29773AXIT
  • CY29972AIT vs CY29773AXI
  • CY29972AIT vs CY29773AI
  • CY29972AIT vs CY29772AXIT
  • CY29972AIT vs CY29772AXI
  • CY29972AIT vs CY29772AI
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!