CY29972AIT
CY29972AIT
Active
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY29972AIT Datasheet
History Price: $6.45000
In Stock: 26000
CY29972AIT vs CY29973AXIT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
Clock, Crystal
PECL
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
3:12
4:12
Differential - Input:Output
No/No
No/No
Frequency - Max
125MHz
125MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.9V ~ 3.6V
2.9V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
52-TQFP
Supplier Device Package
52-TQFP (10x10)
52-TQFP (10x10)