Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY29972AIT
CY29972AIT
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FANOUT DIST 52TQFP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY29972AIT Datasheet
History Price: $6.45000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY29972AIT vs CY2SSTV850ZIT
Part No
CY29972AIT
CY2SSTV850ZIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Skyworks Solutions
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
-
PLL
Yes with Bypass
Yes with Bypass
Input
Clock, Crystal
Clock
Output
Clock
SSTL-2
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:10
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
125MHz
170MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
2.9V ~ 3.6V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
52-TQFP (10x10)
48-TSSOP