CY29972AIT
CY29972AIT
Active
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY29972AIT Datasheet
History Price: $6.45000
In Stock: 26000
CY29972AIT vs CY2SSTV850ZC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
-
PLL
Yes with Bypass
Yes with Bypass
Input
Clock, Crystal
Clock
Output
Clock
SSTL-2
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:10
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
125MHz
170MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
2.9V ~ 3.6V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
52-TQFP (10x10)
48-TSSOP