Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY29972AIT
CY29972AIT
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FANOUT DIST 52TQFP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY29972AIT Datasheet
History Price: $6.45000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY29972AIT vs CY2VC511ZXCT
Part No
CY29972AIT
CY2VC511ZXCT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Infineon Technologies
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
Clock Generator
PLL
Yes with Bypass
Yes
Input
Clock, Crystal
LVCMOS
Output
Clock
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
125MHz
27MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
2.9V ~ 3.6V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
52-TQFP (10x10)
16-TSSOP