CY22800FXC-026A
CY22800FXC-026A
Obsolete
Description:  IC PROG CLOCK GEN 8-SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 44000
CY22800FXC-026A vs CY29976AXIT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
MPEG-2, DTV, STB
Intel CPU Servers
Input
Crystal or Other
PECL
Output
LVCMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:2
3:12
Differential - Input:Output
No/No
Yes/No
Frequency - Max
27MHz
125MHz
Voltage - Supply
3.14V ~ 3.47V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-LQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)