CY22800FXC-026A
CY22800FXC-026A
Obsolete
Description:  IC PROG CLOCK GEN 8-SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 44000
CY22800FXC-026A vs CY2SSTV855ZXC
Series
-
Spread Aware
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
MPEG-2, DTV, STB
Memory, DDR, SDRAM
Input
Crystal or Other
Clock
Output
LVCMOS
SSTL
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:4
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
27MHz
170MHz
Voltage - Supply
3.14V ~ 3.47V
2.375V ~ 2.625V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
28-TSSOP