Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Freescale Semiconductor DSPB56371AF150
DSPB56371AF150
Active
Embedded - DSP (Digital Signal Processors)
Description:
DSP, 24 BIT SIZE, CMOS, PQFP80
Manufacturer:
Freescale Semiconductor
Datasheet:
DSPB56371AF150 Datasheet
History Price: Active
In Stock: 36720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSPB56371AF150 Specification
Specification
Part No
DSPB56371AF150
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Freescale Semiconductor
Series
DSP56K/Symphony
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio Processor
Interface
Host Interface, I2C, SAI, SPI
Clock Rate
150MHz
Non-Volatile Memory
ROM (384kB)
On-Chip RAM
264kB
Voltage - I/O
3.30V
Voltage - Core
1.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (14x14)
DSPB56371AF150 PDF Datasheet
DSPB56371AF150 Datasheet
Click and Download: DSPB56371AF150 Datasheet
DSPB56371AF150 Related Parts
DSP320C10-25/L
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10-25/P
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10-25I/D
Microchip Technology
MIXED SIGNAL PROCESSOR, 16-BIT S
DSP320C10/L
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10/P
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP56004FJ66
Freescale Semiconductor
DIGITAL SIGNAL PROCESSOR, 24-BIT
DSP56301AG100
NXP Semiconductors
IC DSP 24BIT 100MHZ GP 208-LQFP
DSP56301AG80
NXP Semiconductors
IC DSP 24BIT 80MHZ GP 208-LQFP
DSP56301AG80B1
NXP Semiconductors
IC DSP 24BIT 80MHZ GP 208-LQFP
DSP56301PW100
NXP Semiconductors
IC DSP 24BIT FIXED-POINT 208LQFP
DSP56301PW80
NXP Semiconductors
IC DSP 24BIT 80MHZ 208-LQFP
DSP56303AG100
Freescale Semiconductor
DSP, 24-EXT BIT, 100MHZ, CMOS, P
DSPB56371AF150 Compare Parts
DSPB56371AF150 vs DSPD56366PV120
DSPB56371AF150 vs DSPC56371AF180
DSPB56371AF150 vs DSPC56371AF150
DSPB56371AF150 vs DSPC56367PV150
DSPB56371AF150 vs DSPB56725CAF
DSPB56371AF150 vs DSPB56725AF
DSPB56371AF150 vs DSPB56724AG
DSPB56371AF150 vs DSPB56721CAF
DSPB56371AF150 vs DSPB56721AG
DSPB56371AF150 vs DSPB56721AF
DSPB56371AF150 vs DSPB56720CAG
DSPB56371AF150 vs DSPB56720AG
DSPB56371AF150 vs DSPB56374AFC
DSPB56371AF150 vs DSPB56374AFC
DSPB56371AF150 vs DSPB56374AF
DSPB56371AF150 vs DSPB56374AF
DSPB56371AF150 vs DSPB56374AEC
DSPB56371AF150 vs DSPB56374AE
DSPB56371AF150 vs DSPB56374AE
DSPB56371AF150 vs DSPB56371AF180
DSPB56371AF150 vs DSPB56367PV150
DSPB56371AF150 vs DSPB56367AG150
DSPB56371AF150 vs DSPB56366PV120
DSPB56371AF150 vs DSPB56366AG120
DSPB56371AF150 vs DSPB56364FU100
DSPB56371AF150 vs DSPB56364AF100
DSPB56371AF150 vs DSPB56362PV120
DSPB56371AF150 vs DSPB56362PV100
DSPB56371AF150 vs DSPB56362AG120
DSPB56371AF150 vs DSPA56720AG
DSPB56371AF150 vs DSPA56371AF180
DSPB56371AF150 vs DSPA56371AF150
DSPB56371AF150 vs DSPA56370AF
DSPB56371AF150 vs DSP56F802TA80
DSPB56371AF150 vs DSP56F801FA60E
DSPB56371AF150 vs DSP56854FGE
DSPB56371AF150 vs DSP56321VL275
DSPB56371AF150 vs DSP56321VL240
DSPB56371AF150 vs DSP56321VL240
DSPB56371AF150 vs DSP56321VL220557
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Simone Romano
Italy
2026-05-09 18:33
The goods is never arrived! I asked the remorse and me have denied, very dishonest
Jérôme Gagnon
France
2026-05-09 15:13
Ok, pas de problèmes
Anaëlle Lemoine
France
2026-05-09 14:50
Very good product
Laura Ferraro
Italy
2026-05-08 07:39
Quick shipment.
Product complies with the description.
Good seller.
Thank you
Jairo
Brazil
2026-05-08 01:55
Otimo, tudo certo rewarding all
Thomas Schwarz
Germany
2026-05-08 00:41
Good Goods, good price. Delivered quickly.