DSPB56371AF150
DSPB56371AF150
Active
Description:  DSP, 24 BIT SIZE, CMOS, PQFP80
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 36720
DSPB56371AF150 vs DSPB56721AG
Series
DSP56K/Symphony
DSP56K/Symphony
Packaging
Bulk
Bulk or Tray
Status
Active
Last Time Buy
Type
Audio Processor
Audio Processor
Interface
Host Interface, I2C, SAI, SPI
Host Interface, I2C, SAI, SPI
Clock Rate
150MHz
200MHz
Non-Volatile Memory
ROM (384kB)
External
On-Chip RAM
264kB
744kB
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.25V
1.00V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
144-LQFP
Supplier Device Package
80-LQFP (14x14)
144-LQFP (20x20)