DSPB56371AF150
DSPB56371AF150
Active
Description:  DSP, 24 BIT SIZE, CMOS, PQFP80
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 36720
DSPB56371AF150 vs DSP56321VL220557
Series
DSP56K/Symphony
DSP563xx
Packaging
Bulk
Bulk
Status
Active
Active
Type
Audio Processor
Fixed Point
Interface
Host Interface, I2C, SAI, SPI
Host Interface, SSI, SCI
Clock Rate
150MHz
220MHz
Non-Volatile Memory
ROM (384kB)
ROM (576B)
On-Chip RAM
264kB
480kB
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.25V
1.60V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
196-LBGA
Supplier Device Package
80-LQFP (14x14)
196-MAPBGA (15x15)