Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Freescale Semiconductor DSPB56371AF150
DSPB56371AF150
Active
Embedded - DSP (Digital Signal Processors)
Description:
DSP, 24 BIT SIZE, CMOS, PQFP80
Manufacturer:
Freescale Semiconductor
Datasheet:
DSPB56371AF150 Datasheet
History Price: Active
In Stock: 36720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSPB56371AF150 vs DSPB56364FU100
Part No
DSPB56371AF150
DSPB56364FU100
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
Freescale Semiconductor
Motorola
Series
DSP56K/Symphony
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Audio Processor
-
Interface
Host Interface, I2C, SAI, SPI
-
Clock Rate
150MHz
-
Non-Volatile Memory
ROM (384kB)
-
On-Chip RAM
264kB
-
Voltage - I/O
3.30V
-
Voltage - Core
1.25V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
80-LQFP
-
Supplier Device Package
80-LQFP (14x14)
-