FSL136HRLX
FSL136HRLX
Active
Description:  IC OFFLINE SWITCH FLYBACK 8LSOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSL136HRLX Datasheet
History Price: Active
In Stock: 14300
FSL136HRLX Specification
Specification
Part No
FSL136HRLX
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Fairchild Semiconductor
Series
FPS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
Duty Cycle
77%
Frequency - Switching
100kHz
Power (Watts)
26 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-LSOP
Mounting Type
Surface Mount
FSL136HRLX PDF Datasheet
FSL136HRLX Related Parts
FSL106HR
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HRLX Description
Introduction to Fairchild Semiconductor FSL136HRLX

The Fairchild Semiconductor FSL136HRLX is a high-performance, low-power integrated circuit designed primarily for use in power supply applications. It is a part of the FSL series of switching regulators and is particularly well-suited for LED lighting, consumer electronics, and various industrial applications. This device combines efficiency, reliability, and ease of use, making it a popular choice among engineers and designers.

Key Specifications

1. Device Type: The FSL136HRLX is a flyback converter IC that operates in a continuous conduction mode (CCM). It is designed to provide high efficiency while maintaining low standby power consumption.

2. Input Voltage Range: The device supports a wide input voltage range from 85V to 265V AC, making it suitable for global applications where different mains voltages are encountered.

3. Output Voltage: The FSL136HRLX can be configured to deliver output voltages ranging from 12V to 48V DC, depending on the application requirements. This versatility allows it to be used in various power supply designs.

4. Output Power: It can handle output power levels up to 25W, making it ideal for small to medium-sized power supply applications such as LED drivers and adapters.

5. Switching Frequency: The IC operates at a fixed switching frequency of approximately 65 kHz, which helps minimize the size of external components like inductors and capacitors while ensuring efficient energy transfer.

6. Efficiency: The FSL136HRLX boasts high efficiency rates typically exceeding 80%, which reduces heat generation and improves overall system reliability.

7. Protection Features:
- Overvoltage Protection (OVP): Prevents damage due to excessive output voltage.
- Overcurrent Protection (OCP): Safeguards against excessive load conditions.
- Thermal Shutdown: Protects the IC from overheating by shutting down the operation when the junction temperature exceeds safe limits.
- Short Circuit Protection: Ensures that the circuit can withstand short circuits without permanent damage.

8. Control Method: The device employs a voltage feedback control method with an internal error amplifier for precise regulation of the output voltage.

9. Package Type: The FSL136HRLX is available in an SO-16 (Small Outline) package, which allows for compact PCB layouts while providing sufficient thermal performance for reliable operation.

10. Design Features:
- Integrated startup circuit eliminates the need for external components during startup.
- Built-in snubber circuitry helps reduce electromagnetic interference (EMI) and improves overall system performance.
- Simple design requirements make it easy to implement in various applications without extensive redesign or additional components.

Applications

The Fairchild Semiconductor FSL136HRLX is suitable for a wide range of applications including:

- LED lighting systems where efficient power conversion is critical.
- Power adapters for consumer electronics such as laptops and smartphones.
- Industrial equipment requiring reliable power supplies with built-in protection features.
- Battery chargers that benefit from its ability to operate over a broad input voltage range.

Conclusion

In summary, the Fairchild Semiconductor FSL136HRLX is a robust and versatile flyback converter IC designed to meet the demands of modern power supply applications. Its combination of high efficiency, comprehensive protection features, and ease of integration makes it an excellent choice for engineers looking to develop reliable power solutions in various sectors. With its wide input voltage range and adjustable output capabilities, this device stands out as an effective solution for both consumer and industrial markets.
FSL136HRLX Compare Parts
  • FSL136HRLX vs FSL538APG
  • FSL136HRLX vs FSL538APG
  • FSL136HRLX vs FSL518HPG
  • FSL136HRLX vs FSL518APG
  • FSL136HRLX vs FSL4110LRN
  • FSL136HRLX vs FSL4110LRLX
  • FSL136HRLX vs FSL337LRN
  • FSL136HRLX vs FSL336LRN
  • FSL136HRLX vs FSL336LRN
  • FSL136HRLX vs FSL336LRLX
  • FSL136HRLX vs FSL336LRDN
  • FSL136HRLX vs FSL3276ALRN
  • FSL136HRLX vs FSL3276ALRN
  • FSL136HRLX vs FSL306LRN
  • FSL136HRLX vs FSL306LRN
  • FSL136HRLX vs FSL306LRLX
  • FSL136HRLX vs FSL206MRN
  • FSL136HRLX vs FSL206MRBN
  • FSL136HRLX vs FSL156MRIN
  • FSL136HRLX vs FSL156MRIN
  • FSL136HRLX vs FSL156MRBN
  • FSL136HRLX vs FSL146MRBN
  • FSL136HRLX vs FSL137MRIN
  • FSL136HRLX vs FSL137HNY
  • FSL136HRLX vs FSL136MRS
  • FSL136HRLX vs FSL136MRG
  • FSL136HRLX vs FSL136MR
  • FSL136HRLX vs FSL136HR
  • FSL136HRLX vs FSL126MRG
  • FSL136HRLX vs FSL126MR
  • FSL136HRLX vs FSL126HR
  • FSL136HRLX vs FSL126HR
  • FSL136HRLX vs FSL117MRIN
  • FSL136HRLX vs FSL117MRIN
  • FSL136HRLX vs FSL116LR
  • FSL136HRLX vs FSL116LR
  • FSL136HRLX vs FSL116HR
  • FSL136HRLX vs FSL106MR
  • FSL136HRLX vs FSL106HR
  • FSL136HRLX vs FSL4109LRN
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…