FSL136HRLX
FSL136HRLX
Active
Description:  IC OFFLINE SWITCH FLYBACK 8LSOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSL136HRLX Datasheet
History Price: Active
In Stock: 14300
FSL136HRLX vs FSL136HR
Series
FPS
FPS
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Flyback
Flyback
Voltage - Start Up
12 V
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
8V ~ 26V
Duty Cycle
77%
77%
Frequency - Switching
100kHz
100kHz
Power (Watts)
26 W
26 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-LSOP
8-DIP
Mounting Type
Surface Mount
Through Hole