Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Fairchild Semiconductor FSL136HRLX
FSL136HRLX
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8LSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
FSL136HRLX Datasheet
History Price: Active
In Stock: 14300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSL136HRLX vs FSL137MRIN
Part No
FSL136HRLX
FSL137MRIN
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Fairchild Semiconductor
onsemi
Series
FPS
FPS
Packaging
Bulk
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
700V
Topology
Flyback
Flyback
Voltage - Start Up
12 V
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
7.5V ~ 26V
Duty Cycle
77%
67%
Frequency - Switching
100kHz
67kHz
Power (Watts)
26 W
30 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-LSOP
8-DIP
Mounting Type
Surface Mount
Through Hole