FSL126MR
FSL126MR
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSL126MR Datasheet
History Price: $2.15000
In Stock: 39900
FSL126MR Specification
Specification
Part No
FSL126MR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
Duty Cycle
77%
Frequency - Switching
67kHz
Power (Watts)
21 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
FSL126MR PDF Datasheet
FSL126MR Related Parts
FSL106HR
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HRLX
FSL136HRLX
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8LSOP
FSL126MR Compare Parts
  • FSL126MR vs FSL538APG
  • FSL126MR vs FSL538APG
  • FSL126MR vs FSL518HPG
  • FSL126MR vs FSL518APG
  • FSL126MR vs FSL4110LRN
  • FSL126MR vs FSL4110LRLX
  • FSL126MR vs FSL337LRN
  • FSL126MR vs FSL336LRN
  • FSL126MR vs FSL336LRN
  • FSL126MR vs FSL336LRLX
  • FSL126MR vs FSL336LRDN
  • FSL126MR vs FSL3276ALRN
  • FSL126MR vs FSL3276ALRN
  • FSL126MR vs FSL306LRN
  • FSL126MR vs FSL306LRN
  • FSL126MR vs FSL306LRLX
  • FSL126MR vs FSL206MRN
  • FSL126MR vs FSL206MRBN
  • FSL126MR vs FSL156MRIN
  • FSL126MR vs FSL156MRIN
  • FSL126MR vs FSL156MRBN
  • FSL126MR vs FSL146MRBN
  • FSL126MR vs FSL137MRIN
  • FSL126MR vs FSL137HNY
  • FSL126MR vs FSL136MRS
  • FSL126MR vs FSL136MRG
  • FSL126MR vs FSL136MR
  • FSL126MR vs FSL136HRLX
  • FSL126MR vs FSL136HR
  • FSL126MR vs FSL126MRG
  • FSL126MR vs FSL126HR
  • FSL126MR vs FSL126HR
  • FSL126MR vs FSL117MRIN
  • FSL126MR vs FSL117MRIN
  • FSL126MR vs FSL116LR
  • FSL126MR vs FSL116LR
  • FSL126MR vs FSL116HR
  • FSL126MR vs FSL106MR
  • FSL126MR vs FSL106HR
  • FSL126MR vs FSL4109LRN
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…