Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ onsemi FSL126MR
FSL126MR
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
onsemi
Datasheet:
FSL126MR Datasheet
History Price: $2.15000
In Stock: 39900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSL126MR vs FSL518HPG
Part No
FSL126MR
FSL518HPG
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
onsemi
Series
FPS
-
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Isolated
Either
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
800V
Topology
Flyback
Flyback
Voltage - Start Up
12 V
16 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
-
Duty Cycle
77%
-
Frequency - Switching
67kHz
130kHz
Power (Watts)
21 W
15 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Control Features
-
EN, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-DIP
7-PDIP
Mounting Type
Through Hole
Through Hole