FSL126MR
FSL126MR
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSL126MR Datasheet
History Price: $2.15000
In Stock: 39900
FSL126MR vs FSL4110LRN
Manufacturer
Series
FPS
-
Packaging
Tube
Tube
Status
Active
Last Time Buy
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
1000V
Topology
Flyback
Flyback
Voltage - Start Up
12 V
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
8V ~ 27V
Duty Cycle
77%
67%
Frequency - Switching
67kHz
50kHz
Power (Watts)
21 W
9 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-DIP
7-DIP
Mounting Type
Through Hole
Through Hole