74AC280SC
74AC280SC
Obsolete
Description:  IC PARITY GEN/CHKER 9-BIT 14SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74AC280SC Datasheet
History Price: $0.18000
In Stock: 39600
74AC280SC Specification
Specification
Part No
74AC280SC
Category
Logic - Parity Generators and Checkers
Manufacturer
Fairchild Semiconductor
Series
74AC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
74AC280SC PDF Datasheet
74AC280SC Related Parts
74AC280SCX
74AC280SCX
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SCX
74AC280SCX
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SJ
74AC280SJ
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOP
74AC280SJX
74AC280SJX
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOP
74ACT11286D
74ACT11286D
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
74ACT11286DR
74ACT11286DR
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
74ACT11286N
74ACT11286N
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
74ACT11286NG4
74ACT11286NG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
74ACT280MTR
74ACT280MTR
STMicroelectronics
IC PARITY GEN/CHKER 9-BIT 14SO
74AC280SC Compare Parts
  • 74AC280SC vs 74ACT11286NG4
  • 74AC280SC vs 74ACT11286N
  • 74AC280SC vs 74ACT11286DR
  • 74AC280SC vs 74ACT11286D
  • 74AC280SC vs 74AC280SJX
  • 74AC280SC vs 74AC280SJ
  • 74AC280SC vs 74AC280SCX
  • 74AC280SC vs 74AC280SCX
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description