Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Parity Generators and Checkers
/ Fairchild Semiconductor 74AC280SC
74AC280SC
Obsolete
Logic - Parity Generators and Checkers
Description:
IC PARITY GEN/CHKER 9-BIT 14SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
74AC280SC Datasheet
History Price: $0.18000
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74AC280SC vs 74ACT11286D
Part No
74AC280SC
74ACT11286D
Category
Logic - Parity Generators and Checkers
Logic - Parity Generators and Checkers
Manufacturer
Fairchild Semiconductor
Texas Instruments
Series
74AC
74ACT
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Logic Type
Parity Generator/Checker
Parity Generator/Checker
Number of Circuits
9-Bit
9-Bit
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
2 V ~ 6 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC