74AC280SJX
74AC280SJX
Obsolete
Description:  IC PARITY GEN/CHKER 9-BIT 14SOP
Manufacturer:  onsemi
Datasheet:   74AC280SJX Datasheet
History Price: Obsolete
In Stock: 45100
74AC280SJX Specification
Specification
Part No
74AC280SJX
Category
Logic - Parity Generators and Checkers
Manufacturer
onsemi
Series
74AC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-SOP
74AC280SJX PDF Datasheet
74AC280SJX Related Parts
74AC280SC
74AC280SC
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SC
74AC280SC
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SCX
74AC280SCX
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SCX
74AC280SCX
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SJ
74AC280SJ
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOP
74ACT11286D
74ACT11286D
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
74ACT11286DR
74ACT11286DR
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
74ACT11286N
74ACT11286N
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
74ACT11286NG4
74ACT11286NG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
74ACT280MTR
74ACT280MTR
STMicroelectronics
IC PARITY GEN/CHKER 9-BIT 14SO
74AC280SJX Description

## onsemi 74AC280SJX Overview

The 74AC280SJX is a quad 2-input NAND gate from the 74AC family of logic devices. Manufactured by onsemi, the 74AC280 is designed for high-speed digital applications where reliable, low-power, and high-performance logic gates are needed. It is typically used in digital systems for signal processing, control logic, and interfacing applications. Below, we will explore its key features, specifications, and typical applications.

## Key Features

* Type: Quad 2-input NAND Gate
* Device Family: 74AC (Advanced CMOS)
* Package Type: SOIC-14 (Small Outline Integrated Circuit)
* High-Speed Operation: With fast switching speeds, the 74AC280 is ideal for high-speed digital logic circuits.
* Low Power Consumption: As part of the 74AC series, it offers low static power dissipation, making it suitable for energy-efficient designs.
* Wide Voltage Range: It can operate at a wide voltage range, making it adaptable to various power supply configurations.
* Standard Logic Level Compatibility: The device works with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic families.
* High Noise Immunity: The 74AC280 is designed to be highly resistant to noise, ensuring stable operation in noisy environments.
* Fast Propagation Delay: The device features a short propagation delay, making it ideal for high-speed logic circuits.

## Electrical Specifications

1. Supply Voltage (V\_CC):

* Range: 4.5V to 5.5V
The 74AC280 operates within the standard TTL/CMOS voltage range, making it compatible with common digital circuits and systems.

2. Input Voltage (V\_IH / V\_IL):

* V\_IH (Input High Voltage): Minimum 2V
* V\_IL (Input Low Voltage): Maximum 0.8V
These input voltage levels ensure the device is compatible with standard logic levels, allowing seamless integration into TTL and CMOS systems.

3. Output Voltage (V\_OH / V\_OL):

* V\_OH (Output High Voltage): Minimum 3.5V at I\_OH = -0.4 mA
* V\_OL (Output Low Voltage): Maximum 0.5V at I\_OL = 8 mA
The device provides reliable high and low output voltage levels, which are essential for interfacing with other logic devices and circuits.

4. Input Current (I\_IL / I\_IH):

* I\_IL (Input Low Current): Maximum -1 µA at V\_I = 0V
* I\_IH (Input High Current): Maximum 1 µA at V\_I = V\_CC
These low input currents contribute to the device’s overall low power consumption.

5. Output Current (I\_OH / I\_OL):

* I\_OH (Output High Current): Typically -0.4 mA at V\_OH = 3.5V
* I\_OL (Output Low Current): Typically 8 mA at V\_OL = 0.5V
These output currents are optimized for interfacing with other logic devices without causing excessive load on the system.

6. Propagation Delay (t\_PLH / t\_PHL):

* t\_PLH (Propagation Delay, Low to High): Maximum 14 ns at V\_CC = 5V
* t\_PHL (Propagation Delay, High to Low): Maximum 14 ns at V\_CC = 5V
The short propagation delays make the 74AC280 suitable for high-speed logic applications, ensuring quick response times in digital circuits.

7. Power Dissipation (P\_D):

* Typical: 5.4 mW per gate at V\_CC = 5V
The device offers low power consumption, contributing to energy-efficient designs, especially in battery-operated or portable applications.

8. Input Capacitance (C\_I):

* Typical: 5 pF
The low input capacitance ensures fast switching and reduces the time delay during transitions, enhancing overall performance.

9. Output Capacitance (C\_O):

* Typical: 8 pF
This value helps maintain the integrity of the signal output while minimizing any potential signal degradation.

## Thermal Characteristics

* Operating Temperature Range:

* Commercial: 0°C to 70°C
The 74AC280 operates in typical commercial temperature environments, making it suitable for most general-purpose digital logic applications.

* Storage Temperature Range:

* Maximum: -65°C to +150°C
The device can be stored in a wide temperature range without the risk of damage, offering robustness for handling in different environments.

* Thermal Resistance (R\_θJA):

* Typical: 75°C/W
This value indicates the efficiency of heat dissipation, helping to ensure reliable operation even at high speeds.

## Applications

The 74AC280SJX quad NAND gate finds a broad range of uses in various digital and analog systems, particularly where high-speed and low-power operation is required. Some typical applications include:

1. Digital Logic Circuits:
Used in combinational logic circuits to perform logic functions such as inversion, negation, and logical operations.

2. Signal Processing:
Ideal for signal processing tasks in applications like data encoding/decoding, pulse circuits, and digital filtering.

3. Microprocessor Interfacing:
The 74AC280 is commonly used in interfacing microprocessors or microcontrollers with other digital circuits and systems for signal conditioning and logic functions.

4. Timing Circuits:
The fast switching characteristics make it useful in timing circuits and clock generation circuits where precise and fast transitions are needed.

5. Control Logic:
It can be employed in control systems where logic gates are required to make decisions based on multiple inputs, such as in alarm systems, power management circuits, and industrial controls.

6. Memory and Address Decoding:
Used in memory addressing and decoding, the 74AC280 can help in selecting memory locations in a digital system or a microprocessor-based design.

7. Pulse Generators and Oscillators:
It can generate pulses or oscillating signals in applications like oscillators, signal generators, and PWM circuits.

8. Battery-Operated Devices:
With its low power consumption, it is well-suited for portable devices and battery-powered systems, helping to maximize battery life.

## Conclusion

The 74AC280SJX from onsemi is a high-performance quad 2-input NAND gate that offers fast switching speeds, low power consumption, and compatibility with TTL and CMOS logic families. With its wide supply voltage range, low propagation delays, and robust noise immunity, it is an ideal choice for a variety of applications including digital logic circuits, signal processing, control systems, and microprocessor interfacing. The device’s efficiency and versatility make it a valuable component for both commercial and industrial-grade systems.
74AC280SJX Compare Parts
  • 74AC280SJX vs 74ACT11286NG4
  • 74AC280SJX vs 74ACT11286N
  • 74AC280SJX vs 74ACT11286DR
  • 74AC280SJX vs 74ACT11286D
  • 74AC280SJX vs 74AC280SJ
  • 74AC280SJX vs 74AC280SCX
  • 74AC280SJX vs 74AC280SCX
  • 74AC280SJX vs 74AC280SC
  • 74AC280SJX vs 74AC280SC
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend