☰
74ACT11286D
74ACT11286D
Active
Description:  IC PARITY GEN/CHKER 9-BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   74ACT11286D Datasheet
History Price: $2.41000
In Stock: 960
74ACT11286D Specification
Specification
Part No
74ACT11286D
Category
Logic - Parity Generators and Checkers
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
74ACT11286D Related Parts
74AC280SC
74AC280SC
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SC
74AC280SC
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SCX
74AC280SCX
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SCX
74AC280SCX
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SJ
74AC280SJ
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOP
74AC280SJX
74AC280SJX
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOP
74ACT11286DR
74ACT11286DR
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
74ACT11286N
74ACT11286N
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
74ACT11286NG4
74ACT11286NG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
74ACT280MTR
74ACT280MTR
STMicroelectronics
IC PARITY GEN/CHKER 9-BIT 14SO
74ACT11286D Compare Parts
  • 74ACT11286D vs 74ACT11286NG4
  • 74ACT11286D vs 74ACT11286N
  • 74ACT11286D vs 74ACT11286DR
  • 74ACT11286D vs 74AC280SJX
  • 74ACT11286D vs 74AC280SJ
  • 74ACT11286D vs 74AC280SCX
  • 74ACT11286D vs 74AC280SCX
  • 74ACT11286D vs 74AC280SC
  • 74ACT11286D vs 74AC280SC
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci