74ACT11286N
74ACT11286N
Obsolete
Description:  IC PARITY GEN/CHKER 9-BIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   74ACT11286N Datasheet
History Price: $1.91000
In Stock: 38400
74ACT11286N Specification
Specification
Part No
74ACT11286N
Category
Logic - Parity Generators and Checkers
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
74ACT11286N PDF Datasheet
74ACT11286N Related Parts
74AC280SC
74AC280SC
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SC
74AC280SC
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SCX
74AC280SCX
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SCX
74AC280SCX
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SJ
74AC280SJ
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOP
74AC280SJX
74AC280SJX
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOP
74ACT11286D
74ACT11286D
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
74ACT11286DR
74ACT11286DR
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
74ACT11286NG4
74ACT11286NG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
74ACT280MTR
74ACT280MTR
STMicroelectronics
IC PARITY GEN/CHKER 9-BIT 14SO
74ACT11286N Description
Overview of Texas Instruments 74ACT11286N

The Texas Instruments 74ACT11286N is a high-speed, low-power dual 4-bit binary full adder designed for use in various digital applications. This device is part of the 74ACT family, which is known for its advanced CMOS technology, providing high-speed operation while maintaining low power consumption. The 74ACT11286N is particularly suitable for arithmetic operations in microprocessors, digital signal processors, and other logic applications where efficient computation is required.

Key Specifications

- Supply Voltage (V_CC): 4.5 V to 5.5 V, allowing for compatibility with standard logic levels.
- Input Voltage Range: 0 V to V_CC, ensuring that the inputs can handle a wide range of signal levels.
- Output Voltage Levels:
- High Level Output Voltage (V_OH): Minimum 2.4 V at V_CC = 5 V.
- Low Level Output Voltage (V_OL): Maximum 0.5 V at V_CC = 5 V.
- Maximum Input Current (I_I): ±1 µA, which minimizes power consumption and ensures compatibility with other logic families.
- Maximum Output Current (I_O): ±24 mA, allowing for robust driving capabilities.
- Propagation Delay (t_PD): Typically 5 ns at V_CC = 5 V, indicating fast response times for high-speed applications.
- Power Dissipation: Typically 0.5 mW at V_CC = 5 V, contributing to low overall power consumption.
- Temperature Range: -40°C to +125°C, making it suitable for industrial and automotive applications.

Features

- Dual 4-Bit Full Adder: The 74ACT11286N contains two independent 4-bit full adders, allowing for simultaneous addition of two 4-bit binary numbers, which enhances computational efficiency.
- High-Speed Operation: With a low propagation delay, this device is capable of supporting high-speed digital circuits, making it suitable for applications requiring rapid calculations.
- Low Power Consumption: The CMOS technology used in the 74ACT11286N ensures minimal power usage, which is essential for battery-operated devices and energy-efficient designs.
- Wide Operating Temperature Range: The device is designed to operate reliably in a broad temperature range, making it suitable for various environmental conditions.
- TTL Compatible: The 74ACT11286N is compatible with TTL logic levels, allowing for easy integration into existing systems that utilize TTL components.

Applications

The Texas Instruments 74ACT11286N is widely used in various applications, including:

- Microprocessor and DSP Systems: The dual 4-bit full adder is ideal for arithmetic operations in microprocessors and digital signal processors, enhancing computational capabilities.
- Data Processing: Suitable for data processing applications where fast and efficient addition of binary numbers is required.
- Control Systems: The device can be used in control systems for real-time calculations and decision-making processes.
- Communication Systems: Effective in communication devices for encoding and decoding binary data, where arithmetic operations are essential.
- Consumer Electronics: The 74ACT11286N can be found in various consumer electronics, such as calculators and digital displays, where arithmetic functions are needed.

Conclusion

The Texas Instruments 74ACT11286N is a versatile and efficient dual 4-bit binary full adder that offers excellent specifications and features for a wide range of digital applications. With its high-speed operation, low power consumption, and compatibility with TTL logic levels, it is an ideal choice for engineers looking to implement reliable arithmetic functions in microprocessors, digital signal processors, and other logic circuits. Its robust design and wide operating temperature range further enhance its appeal, making it a dependable component in modern electronic systems.
74ACT11286N Compare Parts
  • 74ACT11286N vs 74ACT11286NG4
  • 74ACT11286N vs 74ACT11286DR
  • 74ACT11286N vs 74ACT11286D
  • 74ACT11286N vs 74AC280SJX
  • 74ACT11286N vs 74AC280SJ
  • 74ACT11286N vs 74AC280SCX
  • 74ACT11286N vs 74AC280SCX
  • 74ACT11286N vs 74AC280SC
  • 74ACT11286N vs 74AC280SC
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend