AA4003GTR-E1
AA4003GTR-E1
Obsolete
Description:  IC AMP AB STEREO 160MW 20TSSOP
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 37400
AA4003GTR-E1 Specification
Specification
Part No
AA4003GTR-E1
Category
Linear - Amplifiers - Audio
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
Voltage - Supply
2.7V ~ 5.5V
Features
Depop, Shutdown, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
20-TSSOP-EP
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
AA4003GTR-E1 PDF Datasheet
AA4003GTR-E1 Related Parts
AA4003GTR-G1
AA4003GTR-G1
Diodes Inc
IC AMP AB STEREO 160MW 20TSSOP
AA4003MTR-E1
AA4003MTR-E1
Diodes Inc
IC AMP CLSS AB STER 160MW 16SOIC
AA4003MTR-G1
AA4003MTR-G1
Diodes Inc
IC AMP CLSS AB STER 160MW 16SOIC
AA4005GTR-E1
AA4005GTR-E1
Diodes Inc
IC AMP CLSS AB STER 2.7W 20TSSOP
AA4005GTR-G1
AA4005GTR-G1
Diodes Inc
IC AMP CLSS AB STER 2.7W 20TSSOP
AA4006GTR-E1
AA4006GTR-E1
Diodes Inc
IC AMP CLSS AB STER 1.8W 24TSSOP
AA4006GTR-G1
AA4006GTR-G1
Diodes Inc
IC AMP CLSS AB STER 1.8W 24TSSOP
AA4003GTR-E1 Description

## Overview of the Diodes Inc. AA4003GTR-E1

The Diodes Inc. AA4003GTR-E1 is a high-performance and low-dropout (LDO) regulator designed for efficient voltage regulation in a wide variety of electronic systems. It provides a stable output voltage with minimal power dissipation, making it ideal for applications where efficiency and low power consumption are critical. The AA4003GTR-E1 is particularly suitable for battery-powered devices, portable electronics, and other low-voltage applications where performance and space-saving are essential.

This device is part of Diodes Inc.’s line of voltage regulators and is designed to meet the rigorous demands of consumer electronics, industrial applications, and automotive electronics. It features low dropout voltage, low quiescent current, and high output accuracy, making it an ideal choice for powering low-voltage circuits, microcontrollers, and other sensitive electronic components.

## Key Features

* Low Dropout Voltage: The AA4003GTR-E1 offers a low dropout voltage of 40mV at 100mA, which means it can provide a stable output voltage even when the input voltage is very close to the output voltage. This feature is crucial in battery-operated devices where maintaining a stable voltage as the battery discharges is critical.

* Low Quiescent Current: With a low quiescent current of 20µA, this LDO regulator is highly efficient and consumes minimal power when idle. This makes it ideal for low-power designs where energy efficiency is important.

* Output Voltage Range: The device provides a fixed output voltage of 3.3V, ensuring that sensitive circuits such as microcontrollers and sensors receive a stable voltage for reliable operation.

* Wide Input Voltage Range: The AA4003GTR-E1 can operate with an input voltage ranging from 4.5V to 5.5V, making it compatible with standard 5V power rails. This versatility allows it to be used in various applications requiring a consistent output voltage.

* High Output Accuracy: With an output voltage tolerance of ±2%, the AA4003GTR-E1 ensures that the output voltage remains stable and precise, even with variations in input voltage or load conditions.

* Low Output Noise: The LDO regulator features low output noise, which is crucial for sensitive applications like audio systems, RF circuits, and sensors where signal integrity is important.

* Thermal Shutdown and Overcurrent Protection: The AA4003GTR-E1 includes built-in thermal shutdown and overcurrent protection features, which safeguard the device and the connected load in case of excessive temperature or current.

* Compact Package: The AA4003GTR-E1 is available in a small SOT-23-5 package, which allows for space-saving designs in compact and portable systems.

* Temperature Range: It operates in a wide temperature range of -40°C to +125°C, which makes it suitable for use in a variety of environments, including automotive, industrial, and consumer electronics applications.

## Specifications

* Supply Voltage: The AA4003GTR-E1 operates with an input voltage range of 4.5V to 5.5V, which is typical for 5V power rails commonly used in various electronics systems.

* Output Voltage: The device provides a 3.3V output voltage, which is commonly required for powering low-voltage logic circuits, sensors, and microcontrollers.

* Dropout Voltage: The dropout voltage of the AA4003GTR-E1 is a low 40mV at 100mA, ensuring that the regulator can continue to provide a stable output even as the input voltage drops closer to the output voltage level.

* Output Current: The AA4003GTR-E1 can deliver a maximum output current of 100mA, which is suitable for powering a range of low-power digital circuits and sensors.

* Quiescent Current: The device consumes 20µA of quiescent current, which is very low for an LDO regulator. This characteristic helps minimize power consumption in low-power applications.

* Output Voltage Tolerance: The output voltage tolerance is ±2%, ensuring that the 3.3V output remains within a very narrow tolerance range, which is essential for precise circuit operation.

* Load Regulation: The AA4003GTR-E1 provides excellent load regulation, which ensures that the output voltage remains stable even with varying load conditions.

* Noise Performance: The regulator is designed with low output noise, which makes it suitable for sensitive analog circuits, audio equipment, and RF systems.

* Thermal Shutdown: The device includes built-in thermal shutdown protection to prevent damage due to excessive heat, making it more reliable in systems with variable power demands.

* Overcurrent Protection: The AA4003GTR-E1 incorporates overcurrent protection, which safeguards both the regulator and the load in case of excessive current.

* Operating Temperature Range: The device operates in an extended temperature range from -40°C to +125°C, making it suitable for automotive and industrial applications where temperature extremes are common.

* Package Type: The AA4003GTR-E1 is housed in a SOT-23-5 package, which is small, compact, and ideal for space-constrained applications such as portable devices and circuit boards with limited space.

## Applications

The Diodes Inc. AA4003GTR-E1 is highly versatile and can be used in a wide range of applications that require a stable and efficient low-voltage power supply. Some of the common applications include:

* Battery-Powered Devices: The low dropout voltage and low quiescent current make the AA4003GTR-E1 ideal for use in battery-operated devices, where minimizing power consumption is crucial for extending battery life.

* Portable Electronics: Its small size and efficient power conversion make the AA4003GTR-E1 perfect for use in portable electronics such as smartphones, wearables, and tablets, where space and power efficiency are important.

* Microcontrollers and Logic Circuits: The 3.3V output is ideal for powering microcontrollers, digital logic circuits, and sensors that require a stable and regulated power supply.

* Industrial Control Systems: The device’s wide temperature range makes it suitable for industrial control systems, where stable performance is required in environments with temperature extremes.

* Automotive Electronics: With its robust temperature tolerance and low dropout voltage, the AA4003GTR-E1 can be used in automotive electronics for powering sensors, control modules, and infotainment systems.

* Audio Systems: The low noise performance of this regulator makes it ideal for use in audio systems and RF circuits, where maintaining signal integrity is important.

* Sensors: The device can be used to power sensors that require low and stable operating voltages, such as temperature sensors, humidity sensors, and motion detectors.

## Conclusion

The Diodes Inc. AA4003GTR-E1 is a highly efficient and compact LDO regulator that provides a stable 3.3V output voltage with low dropout, low quiescent current, and excellent power efficiency. With its wide operating voltage range, high output accuracy, low noise performance, and built-in protection features, the AA4003GTR-E1 is an excellent choice for powering low-voltage circuits and battery-powered devices. Whether used in consumer electronics, industrial applications, or automotive systems, this LDO regulator offers reliable performance in demanding environments.
AA4003GTR-E1 Compare Parts
  • AA4003GTR-E1 vs AA4006GTR-E1
  • AA4003GTR-E1 vs AA4005GTR-G1
  • AA4003GTR-E1 vs AA4005GTR-E1
  • AA4003GTR-E1 vs AA4003MTR-G1
  • AA4003GTR-E1 vs AA4003MTR-E1
  • AA4003GTR-E1 vs AA4003GTR-G1
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything