AA4005GTR-G1
AA4005GTR-G1
Obsolete
Description:  IC AMP CLSS AB STER 2.7W 20TSSOP
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 42900
AA4005GTR-G1 Specification
Specification
Part No
AA4005GTR-G1
Category
Linear - Amplifiers - Audio
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
2.7W x 2 @ 3Ohm
Voltage - Supply
4.5V ~ 5.5V
Features
Depop, Shutdown, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
20-TSSOP-EP
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
AA4005GTR-G1 PDF Datasheet
AA4005GTR-G1 Related Parts
AA4003GTR-E1
AA4003GTR-E1
Diodes Inc
IC AMP AB STEREO 160MW 20TSSOP
AA4003GTR-G1
AA4003GTR-G1
Diodes Inc
IC AMP AB STEREO 160MW 20TSSOP
AA4003MTR-E1
AA4003MTR-E1
Diodes Inc
IC AMP CLSS AB STER 160MW 16SOIC
AA4003MTR-G1
AA4003MTR-G1
Diodes Inc
IC AMP CLSS AB STER 160MW 16SOIC
AA4005GTR-E1
AA4005GTR-E1
Diodes Inc
IC AMP CLSS AB STER 2.7W 20TSSOP
AA4006GTR-E1
AA4006GTR-E1
Diodes Inc
IC AMP CLSS AB STER 1.8W 24TSSOP
AA4006GTR-G1
AA4006GTR-G1
Diodes Inc
IC AMP CLSS AB STER 1.8W 24TSSOP
AA4005GTR-G1 Description

## Diodes Inc. AA4005GTR-G1 Overview

The Diodes Inc. AA4005GTR-G1 is a high-performance Schottky barrier rectifier diode. It is designed for use in power supply and voltage regulation circuits, as well as other applications that require fast switching, low forward voltage drop, and minimal reverse leakage current. Schottky diodes like the AA4005GTR-G1 are often favored in power electronics due to their efficiency and reliability in high-frequency applications.

## Key Specifications:

* Forward Voltage (Vf):

* The AA4005GTR-G1 features a low forward voltage of typically 0.45V at 5A, which minimizes power loss during operation. This makes it especially useful in low-voltage, high-current applications where efficiency is paramount.

* Reverse Voltage (V\_R):

* The diode is rated for a reverse voltage of 40V, making it suitable for circuits with voltages up to this level, including DC-DC converters, motor control circuits, and low-voltage power supplies.

* Average Forward Current (I\_F(avg)):

* The AA4005GTR-G1 can handle an average forward current of up to 5A, which allows it to be used in applications that require significant current capability while still maintaining efficiency and low losses.

* Peak Forward Surge Current (I\_FSM):

* The diode has a peak forward surge current rating of 150A (for a 8.3ms pulse). This means it can withstand large, short-duration current surges, providing robustness in applications with transient conditions.

* Reverse Recovery Time (trr):

* The reverse recovery time is typically 25ns, which is much faster than traditional PN-junction diodes. This fast switching characteristic is crucial in high-speed applications such as switching power supplies, where efficiency and low switching losses are critical.

* Operating Temperature Range:

* The diode operates in a wide temperature range of -55°C to +125°C, making it suitable for demanding environments such as industrial applications and automotive circuits, which may experience extreme temperature variations.

* Package Type:

* The AA4005GTR-G1 is housed in the industry-standard SOD-123 package, which is a small surface-mount package designed for high-density circuit boards. This package ensures ease of integration while providing good thermal dissipation characteristics.

* Reverse Leakage Current (I\_R):

* The reverse leakage current is typically 5µA at 40V, which is low compared to standard diodes. This characteristic helps to improve the overall efficiency of the system by reducing power loss during the reverse bias operation.

* Power Dissipation:

* The diode is rated for a maximum power dissipation of 1W. The efficient use of power is critical in many applications, especially in compact or battery-powered devices where every bit of energy efficiency matters.

## Applications:

1. Power Supply Systems:

* The AA4005GTR-G1 is commonly used in power supply circuits, including rectification stages in AC-to-DC conversion, where high efficiency and low power loss are crucial. Its fast switching and low forward voltage drop make it ideal for low-voltage DC-DC converters.

2. Battery-Powered Devices:

* Due to its low power dissipation and efficient rectification, this diode is often found in battery-powered systems. It helps extend battery life by minimizing energy losses, making it suitable for portable electronics such as power banks and handheld devices.

3. Motor Drives and Control Circuits:

* The fast switching characteristics and robustness of the AA4005GTR-G1 make it an excellent choice for motor drive circuits, including those used in DC motors and stepper motors, where high surge currents and high-frequency switching are common.

4. Automotive Electronics:

* With an operating temperature range of -55°C to +125°C, the diode can handle the harsh conditions found in automotive environments. It is often used in voltage regulation, power conversion, and protection circuits in automotive systems.

5. Power Factor Correction (PFC):

* The low forward voltage drop and efficient switching make it ideal for use in power factor correction circuits, which help improve the efficiency of AC-to-DC power conversion systems.

6. Solar Power Systems:

* The diode is suitable for use in solar power systems, especially in the rectification stage, where low-loss operation is critical to maximizing energy conversion efficiency from solar panels.

## Performance Highlights:

* Low Forward Voltage Drop:

* The AA4005GTR-G1's forward voltage drop of just 0.45V at 5A ensures that it provides minimal power loss in high-current applications, improving system efficiency and reducing heat generation.

* Fast Reverse Recovery Time:

* With a reverse recovery time of 25ns, this diode is ideal for high-speed switching applications, where quick response to voltage changes is needed to prevent energy loss and optimize performance.

* High Surge Current Capability:

* The AA4005GTR-G1 can withstand up to 150A of peak forward surge current, making it robust against transient current spikes, which are common in power supplies and motor control circuits.

* Low Reverse Leakage:

* The diode’s low reverse leakage current (typically 5µA) minimizes energy waste during reverse bias conditions, contributing to the overall efficiency and reliability of the system.

## Conclusion:

The Diodes Inc. AA4005GTR-G1 is a high-performance Schottky diode that offers fast switching, low forward voltage drop, and high surge current capabilities, making it an excellent choice for various power electronics applications. Whether used in power supplies, motor control systems, or battery-powered devices, this diode ensures efficient operation, reduced power losses, and improved system performance. With its low reverse leakage current, wide operating temperature range, and reliable surge handling, the AA4005GTR-G1 is a versatile component that delivers high efficiency and robustness in a compact, easy-to-integrate package.
AA4005GTR-G1 Compare Parts
  • AA4005GTR-G1 vs AA4006GTR-E1
  • AA4005GTR-G1 vs AA4005GTR-E1
  • AA4005GTR-G1 vs AA4003MTR-G1
  • AA4005GTR-G1 vs AA4003MTR-E1
  • AA4005GTR-G1 vs AA4003GTR-G1
  • AA4005GTR-G1 vs AA4003GTR-E1
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.