Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
1.8W x 1 @ 4Ohm; 2.3W x 2 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Features
Depop, Shutdown, Thermal Protection
Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
20-TSSOP-EP
24-TSSOP-EP
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width) Exposed Pad