AA4003MTR-E1
AA4003MTR-E1
Obsolete
Description:  IC AMP CLSS AB STER 160MW 16SOIC
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 49600
AA4003MTR-E1 Specification
Specification
Part No
AA4003MTR-E1
Category
Linear - Amplifiers - Audio
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
Voltage - Supply
2.7V ~ 5.5V
Features
Depop, Shutdown, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
AA4003MTR-E1 PDF Datasheet
AA4003MTR-E1 Related Parts
AA4003GTR-E1
AA4003GTR-E1
Diodes Inc
IC AMP AB STEREO 160MW 20TSSOP
AA4003GTR-G1
AA4003GTR-G1
Diodes Inc
IC AMP AB STEREO 160MW 20TSSOP
AA4003MTR-G1
AA4003MTR-G1
Diodes Inc
IC AMP CLSS AB STER 160MW 16SOIC
AA4005GTR-E1
AA4005GTR-E1
Diodes Inc
IC AMP CLSS AB STER 2.7W 20TSSOP
AA4005GTR-G1
AA4005GTR-G1
Diodes Inc
IC AMP CLSS AB STER 2.7W 20TSSOP
AA4006GTR-E1
AA4006GTR-E1
Diodes Inc
IC AMP CLSS AB STER 1.8W 24TSSOP
AA4006GTR-G1
AA4006GTR-G1
Diodes Inc
IC AMP CLSS AB STER 1.8W 24TSSOP
AA4003MTR-E1 Compare Parts
  • AA4003MTR-E1 vs AA4006GTR-E1
  • AA4003MTR-E1 vs AA4005GTR-G1
  • AA4003MTR-E1 vs AA4005GTR-E1
  • AA4003MTR-E1 vs AA4003MTR-G1
  • AA4003MTR-E1 vs AA4003GTR-G1
  • AA4003MTR-E1 vs AA4003GTR-E1
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.