Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Diodes Inc AA4003GTR-E1
AA4003GTR-E1
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AB STEREO 160MW 20TSSOP
Manufacturer:
Diodes Inc
Datasheet:
AA4003GTR-E1 Datasheet
History Price: Obsolete
In Stock: 37400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AA4003GTR-E1 vs AA4005GTR-E1
Part No
AA4003GTR-E1
AA4005GTR-E1
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
160mW x 2 @ 16Ohm
2.7W x 2 @ 3Ohm
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 5.5V
Features
Depop, Shutdown, Thermal Protection
Depop, Shutdown, Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
20-TSSOP-EP
20-TSSOP-EP
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad