Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-0404
20-101-0404
Not For New Designs
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 2000 25.8MHZ 512KB
Manufacturer:
Digi International
Datasheet:
20-101-0404 Datasheet
History Price: $118.78000
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20-101-0404 Specification
Specification
Part No
20-101-0404
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Series
RabbitCore RCM2000
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
Rabbit 2000
Co-Processor
-
Speed
25.8MHz
Flash Size
256KB
RAM Size
512KB
Connector Type
2 IDC Headers 2x20
Size / Dimension
1.900" L x 2.300" W (48.30mm x 58.40mm)
Operating Temperature
-40 ℃ ~ 85 ℃
20-101-0404 PDF Datasheet
20-101-0404 Datasheet
Click and Download: 20-101-0404 Datasheet
20-101-0404 Related Parts
20-101-0087
Digi International
IC MOD Z180 18.432MHZ 128KB
20-101-0383
Digi International
IC MOD RABBIT 2000 18.432MHZ
20-101-0405
Digi International
IC MOD RABBIT 2000 25.8MHZ 128KB
20-101-0434
Digi International
IC MOD RABBIT 2000 22.1MHZ 512KB
20-101-0453
Digi International
IC MOD RABBIT 2000 22.1MHZ 128KB
20-101-0454
Digi International
IC MOD RABBIT 2000 22.1MHZ 128KB
20-101-0518
Digi International
IC MOD RABBIT 3000 29.4MHZ 128KB
20-101-0674
Digi International
IC MOD RABBIT 3000 22.1MHZ 512KB
20-101-0675
Digi International
IC MOD RABBIT 3000 22.1MHZ 128KB
20-101-0698
Digi International
IC MOD RABBIT 3000 44.2MHZ 1MB
20-101-0897
Digi International
MODULE RABBITCORE RCM3700
20-101-0949
Digi International
IC MOD RABBIT 3000 44.2MHZ 1MB
20-101-0404 Compare Parts
20-101-0404 vs 20-101-1328
20-101-0404 vs 20-101-1305
20-101-0404 vs 20-101-1112
20-101-0404 vs 20-101-0961
20-101-0404 vs 20-101-0949
20-101-0404 vs 20-101-0897
20-101-0404 vs 20-101-0698
20-101-0404 vs 20-101-0675
20-101-0404 vs 20-101-0674
20-101-0404 vs 20-101-0518
20-101-0404 vs 20-101-0454
20-101-0404 vs 20-101-0453
20-101-0404 vs 20-101-0434
20-101-0404 vs 20-101-0405
20-101-0404 vs 20-101-0383
20-101-0404 vs 20-101-0087
20-101-0404 vs 20-109-0199
20-101-0404 vs 20-109-0198
20-101-0404 vs 20-101-1340
20-101-0404 vs 20-101-1320
20-101-0404 vs 20-101-1319
20-101-0404 vs 20-101-1318
20-101-0404 vs 20-101-1315
20-101-0404 vs 20-101-1314
20-101-0404 vs 20-101-1309
20-101-0404 vs 20-101-1307
20-101-0404 vs 20-101-1306
20-101-0404 vs 20-101-1277
20-101-0404 vs 20-101-1276
20-101-0404 vs 20-101-1235
20-101-0404 vs 20-101-1197
20-101-0404 vs 20-101-1196
20-101-0404 vs 20-101-1194
20-101-0404 vs 20-101-1186
20-101-0404 vs 20-101-1185
20-101-0404 vs 20-101-1184
20-101-0404 vs 20-101-1179
20-101-0404 vs 20-101-1142
20-101-0404 vs 20-101-1139
20-101-0404 vs 20-101-1138
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok