20-101-0404
20-101-0404
Not For New Designs
Description:  IC MOD RABBIT 2000 25.8MHZ 512KB
Manufacturer:  Digi International
Datasheet:   20-101-0404 Datasheet
History Price: $118.78000
In Stock: 18000
20-101-0404 vs 20-101-1138
Series
RabbitCore RCM2000
RabbitCore RCM4300
Packaging
Box
Bulk
Status
Not For New Designs
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 2000
Rabbit 4000
Co-Processor
-
-
Speed
25.8MHz
58.98MHz
Flash Size
256KB
2MB (Internal), microSD Slot (External)
RAM Size
512KB
1.5MB
Connector Type
2 IDC Headers 2x20
IDC Header 2x25, 2x5, 1xmicroSD Card
Size / Dimension
1.900" L x 2.300" W (48.30mm x 58.40mm)
1.840" L x 2.850" W (47.00mm x 72.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃