Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-0404
20-101-0404
Not For New Designs
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 2000 25.8MHZ 512KB
Manufacturer:
Digi International
Datasheet:
20-101-0404 Datasheet
History Price: $118.78000
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20-101-0404 vs 20-101-1307
Part No
20-101-0404
20-101-1307
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore RCM2000
MiniCore
Packaging
Box
Bulk
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 2000
Rabbit 5000
Co-Processor
-
-
Speed
25.8MHz
50MHz
Flash Size
256KB
1MB (Internal), 2MB (External)
RAM Size
512KB
128KB (Internal), 512KB (External)
Connector Type
2 IDC Headers 2x20
Edge Connector - 52
Size / Dimension
1.900" L x 2.300" W (48.30mm x 58.40mm)
1.200" L x 2.000" W (30.00mm x 51.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃