20-101-0897
20-101-0897
Obsolete
Description:  MODULE RABBITCORE RCM3700
Manufacturer:  Digi International
Datasheet:   20-101-0897 Datasheet
History Price: Obsolete
In Stock: 40000
20-101-0897 Specification
Specification
Part No
20-101-0897
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Series
RabbitCore
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
-
Core Processor
-
Co-Processor
-
Speed
-
Flash Size
-
RAM Size
-
Connector Type
-
Size / Dimension
-
Operating Temperature
-
20-101-0897 PDF Datasheet
20-101-0897 Related Parts
20-101-0087
20-101-0087
Digi International
IC MOD Z180 18.432MHZ 128KB
20-101-0383
20-101-0383
Digi International
IC MOD RABBIT 2000 18.432MHZ
20-101-0404
20-101-0404
Digi International
IC MOD RABBIT 2000 25.8MHZ 512KB
20-101-0405
20-101-0405
Digi International
IC MOD RABBIT 2000 25.8MHZ 128KB
20-101-0434
20-101-0434
Digi International
IC MOD RABBIT 2000 22.1MHZ 512KB
20-101-0453
20-101-0453
Digi International
IC MOD RABBIT 2000 22.1MHZ 128KB
20-101-0454
20-101-0454
Digi International
IC MOD RABBIT 2000 22.1MHZ 128KB
20-101-0518
20-101-0518
Digi International
IC MOD RABBIT 3000 29.4MHZ 128KB
20-101-0674
20-101-0674
Digi International
IC MOD RABBIT 3000 22.1MHZ 512KB
20-101-0675
20-101-0675
Digi International
IC MOD RABBIT 3000 22.1MHZ 128KB
20-101-0698
20-101-0698
Digi International
IC MOD RABBIT 3000 44.2MHZ 1MB
20-101-0949
20-101-0949
Digi International
IC MOD RABBIT 3000 44.2MHZ 1MB
20-101-0897 Description
The Digi International 20-101-0897 is a high-performance wireless communication module designed for a variety of applications in the Internet of Things (IoT), industrial automation, and remote monitoring. Digi International is a leading provider of IoT connectivity solutions, and this specific model is part of their extensive range of products aimed at enabling reliable and efficient wireless communication.

## Overview

The Digi 20-101-0897 module is part of the Digi XBee family, which is well-known for its ease of use, flexibility, and robust performance in wireless communication. This module is designed to facilitate seamless integration into various systems, making it suitable for both indoor and outdoor applications. It supports multiple wireless protocols, allowing for versatile deployment in different environments.

## Key Specifications

Here are the detailed specifications of the Digi International 20-101-0897:

- Wireless Technology:
- Supports Zigbee and DigiMesh protocols, enabling robust mesh networking capabilities for enhanced communication reliability.

- Frequency Band:
- Operates in the 2.4 GHz ISM band, which is widely used for wireless communication applications.

- Data Rate:
- Supports data rates up to 250 kbps, providing efficient data transmission for various applications.

- Range:
- Line-of-sight range of up to 1,500 feet (approximately 450 meters) in open environments, with reduced range in obstructed environments.

- Power Supply Voltage:
- Operates on a voltage range of 2.1V to 3.6V, making it suitable for battery-powered applications.

- Current Consumption:
- Low power consumption in sleep mode (approximately 10 µA) and active mode (up to 50 mA), which is ideal for energy-efficient designs.

- Antenna Options:
- Compatible with various antenna types, including PCB, wire, and external antennas, allowing for flexibility in deployment.

- Interface:
- Serial UART interface for easy integration with microcontrollers and other devices.

- Operating Temperature Range:
- -40°C to +85°C, ensuring reliable operation in harsh environmental conditions.

- Dimensions:
- Compact form factor, typically around 1.5 x 2.0 inches, facilitating easy integration into various designs.

## Features

1. Mesh Networking: The ability to create mesh networks allows for extended coverage and improved reliability, as devices can communicate with each other and relay messages over longer distances.

2. Easy Configuration: The module can be easily configured using Digi’s XCTU software, which provides a user-friendly interface for setting parameters and managing devices.

3. Robust Security: The module supports various security features, including AES encryption, ensuring secure data transmission and protection against unauthorized access.

4. Flexible Deployment: With multiple antenna options and a wide operating temperature range, the 20-101-0897 can be deployed in a variety of environments, from industrial settings to outdoor applications.

5. Extensive Documentation and Support: Digi International provides comprehensive documentation, including datasheets, application notes, and technical support, making it easier for developers to integrate the module into their projects.

## Applications

The Digi International 20-101-0897 is suitable for a wide range of applications, including:

- Smart Agriculture: Used for monitoring environmental conditions, soil moisture, and crop health in agricultural settings.

- Industrial Automation: Employed in factory automation systems for real-time monitoring and control of machinery and equipment.

- Remote Monitoring: Ideal for applications that require remote data collection, such as environmental monitoring, asset tracking, and utility management.

- Home Automation: Used in smart home applications for controlling devices such as lights, thermostats, and security systems.

- Healthcare: Suitable for remote patient monitoring and medical device connectivity, enabling healthcare providers to track patient data in real-time.

## Conclusion

The Digi International 20-101-0897 is a powerful and flexible wireless communication module that offers a wide range of features and specifications suitable for various IoT and industrial applications. Its support for Zigbee and DigiMesh protocols, combined with low power consumption and robust security features, makes it an excellent choice for developers looking to implement reliable wireless communication in their projects. With its ease of integration and extensive range of applications, the 20-101-0897 is a valuable component for modern connectivity solutions in the rapidly evolving IoT landscape.
20-101-0897 Compare Parts
  • 20-101-0897 vs 20-101-1328
  • 20-101-0897 vs 20-101-1305
  • 20-101-0897 vs 20-101-1112
  • 20-101-0897 vs 20-101-0961
  • 20-101-0897 vs 20-101-0949
  • 20-101-0897 vs 20-101-0698
  • 20-101-0897 vs 20-101-0675
  • 20-101-0897 vs 20-101-0674
  • 20-101-0897 vs 20-101-0518
  • 20-101-0897 vs 20-101-0454
  • 20-101-0897 vs 20-101-0453
  • 20-101-0897 vs 20-101-0434
  • 20-101-0897 vs 20-101-0405
  • 20-101-0897 vs 20-101-0404
  • 20-101-0897 vs 20-101-0383
  • 20-101-0897 vs 20-101-0087
  • 20-101-0897 vs 20-109-0199
  • 20-101-0897 vs 20-109-0198
  • 20-101-0897 vs 20-101-1340
  • 20-101-0897 vs 20-101-1320
  • 20-101-0897 vs 20-101-1319
  • 20-101-0897 vs 20-101-1318
  • 20-101-0897 vs 20-101-1315
  • 20-101-0897 vs 20-101-1314
  • 20-101-0897 vs 20-101-1309
  • 20-101-0897 vs 20-101-1307
  • 20-101-0897 vs 20-101-1306
  • 20-101-0897 vs 20-101-1277
  • 20-101-0897 vs 20-101-1276
  • 20-101-0897 vs 20-101-1235
  • 20-101-0897 vs 20-101-1197
  • 20-101-0897 vs 20-101-1196
  • 20-101-0897 vs 20-101-1194
  • 20-101-0897 vs 20-101-1186
  • 20-101-0897 vs 20-101-1185
  • 20-101-0897 vs 20-101-1184
  • 20-101-0897 vs 20-101-1179
  • 20-101-0897 vs 20-101-1142
  • 20-101-0897 vs 20-101-1139
  • 20-101-0897 vs 20-101-1138
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok