20-101-0404
20-101-0404
Not For New Designs
Description:  IC MOD RABBIT 2000 25.8MHZ 512KB
Manufacturer:  Digi International
Datasheet:   20-101-0404 Datasheet
History Price: $118.78000
In Stock: 18000
20-101-0404 vs 20-101-0949
Series
RabbitCore RCM2000
RabbitCore
Packaging
Box
Tray
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 2000
Rabbit 3000
Co-Processor
-
-
Speed
25.8MHz
44.2MHz
Flash Size
256KB
512KB (Internal), 16MB (External)
RAM Size
512KB
1MB
Connector Type
2 IDC Headers 2x20
2 IDC Headers 2x17, 1 IDC Header 2x5
Size / Dimension
1.900" L x 2.300" W (48.30mm x 58.40mm)
1.850" L x 2.730" W (47.00mm x 69.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 70 ℃