CY2XP21ZXC
CY2XP21ZXC
Active
Description:  IC CLOCK GENERATOR 8TSSOP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2XP21ZXC Datasheet
History Price: $5.40000
In Stock: 46800
CY2XP21ZXC Specification
Specification
Part No
CY2XP21ZXC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
Crystal
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
140MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
CY2XP21ZXC PDF Datasheet
CY2XP21ZXC Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2XP21ZXC Compare Parts
  • CY2XP21ZXC vs CY2XP24ZXC
  • CY2XP21ZXC vs CY2XP241ZXI
  • CY2XP21ZXC vs CY2XL13ZXI01
  • CY2XP21ZXC vs CY2XL12ZXI02
  • CY2XP21ZXC vs CY2XL12ZXI01
  • CY2XP21ZXC vs CY2XL11ZXI
  • CY2XP21ZXC vs CY2XF24LXI008T
  • CY2XP21ZXC vs CY2XF24LXI006T
  • CY2XP21ZXC vs CY2XF23FLXC
  • CY2XP21ZXC vs CY2X014LXC012T
  • CY2XP21ZXC vs CY2VC521ZXC-2T
  • CY2XP21ZXC vs CY2VC521ZXC-2
  • CY2XP21ZXC vs CY2VC511ZXCT
  • CY2XP21ZXC vs CY2VC511ZXC
  • CY2XP21ZXC vs CY2V9950AC
  • CY2XP21ZXC vs CY2SSTV850ZIT
  • CY2XP21ZXC vs CY2SSTV850ZI
  • CY2XP21ZXC vs CY2SSTV850ZI
  • CY2XP21ZXC vs CY2SSTV850ZCT
  • CY2XP21ZXC vs CY2SSTV850ZC
  • CY2XP21ZXC vs CY2SSTV850ZC
  • CY2XP21ZXC vs CY29973AXIT
  • CY2XP21ZXC vs CY29973AXI
  • CY2XP21ZXC vs CY29973AIT
  • CY2XP21ZXC vs CY29973AI
  • CY2XP21ZXC vs CY29972AXIT
  • CY2XP21ZXC vs CY29972AXI
  • CY2XP21ZXC vs CY29972AIT
  • CY2XP21ZXC vs CY29972AI
  • CY2XP21ZXC vs CY29775AXIT
  • CY2XP21ZXC vs CY29775AXI
  • CY2XP21ZXC vs CY29775AI
  • CY2XP21ZXC vs CY29774AXIT
  • CY2XP21ZXC vs CY29774AXI
  • CY2XP21ZXC vs CY29773AXIT
  • CY2XP21ZXC vs CY29773AXI
  • CY2XP21ZXC vs CY29773AI
  • CY2XP21ZXC vs CY29772AXIT
  • CY2XP21ZXC vs CY29772AXI
  • CY2XP21ZXC vs CY29772AI
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!