CY2XP21ZXC
CY2XP21ZXC
Active
Description:  IC CLOCK GENERATOR 8TSSOP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2XP21ZXC Datasheet
History Price: $5.40000
In Stock: 46800
CY2XP21ZXC vs CY29972AIT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock Generator
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
Crystal
Clock, Crystal
Output
LVPECL
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
3:12
Differential - Input:Output
No/Yes
No/No
Frequency - Max
140MHz
125MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
52-LQFP
Supplier Device Package
8-TSSOP
52-TQFP (10x10)