Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY2XP21ZXC
CY2XP21ZXC
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8TSSOP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY2XP21ZXC Datasheet
History Price: $5.40000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2XP21ZXC vs CY29972AI
Part No
CY2XP21ZXC
CY29972AI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Infineon Technologies
Series
-
-
Packaging
Bulk
Bag
Status
Active
Obsolete
Type
Clock Generator
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
Crystal
Clock, Crystal
Output
LVPECL
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
3:12
Differential - Input:Output
No/Yes
No/No
Frequency - Max
140MHz
125MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
52-TQFP
Supplier Device Package
8-TSSOP
52-TQFP (10x10)