CY2XP21ZXC
CY2XP21ZXC
Active
Description:  IC CLOCK GENERATOR 8TSSOP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2XP21ZXC Datasheet
History Price: $5.40000
In Stock: 46800
CY2XP21ZXC vs CY2VC511ZXC
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Clock Generator
Clock Generator
PLL
Yes
Yes
Input
Crystal
LVCMOS
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/Yes
No/No
Frequency - Max
140MHz
27MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
16-TSSOP