ADBT1001BSWZ-RL
ADBT1001BSWZ-RL
Active
Description:  4-CHANNEL INTEGRATED AFE AND PWM
Manufacturer:  Analog Devices
History Price: $46.12500
In Stock: 20985
ADBT1001BSWZ-RL Specification
Specification
Part No
ADBT1001BSWZ-RL
Category
PMIC - Battery Management
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
-
Number of Cells
1
Fault Protection
Over Current, Over Temperature, Over Voltage
Interface
SPI
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP Exposed Pad
Supplier Device Package
100-LQFP-EP (14x14)
ADBT1001BSWZ-RL PDF Datasheet
ADBT1001BSWZ-RL Related Parts
ADBMS1818ASWZ
ADBMS1818ASWZ
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWZ-R7
ADBMS1818ASWZ-R7
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWZ-RL
ADBMS1818ASWZ-RL
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBT1001BSWZ
ADBT1001BSWZ
Analog Devices
4-CHANNEL INTEGRATED AFE AND PWM
ADBMS1818ASWAZ
ADBMS1818ASWAZ
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWAZ-R7
ADBMS1818ASWAZ-R7
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWAZ-RL
ADBMS1818ASWAZ-RL
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS6815CSWZ
ADBMS6815CSWZ
Analog Devices
12 CHANNEL MULTICELL BATT STACK
ADBMS6816WCSWZ
ADBMS6816WCSWZ
Analog Devices
6 CHANNEL MULTICELL BATT STACK M
ADBMS6817WCSWZ
ADBMS6817WCSWZ
Analog Devices
8 CHANNEL MULTICELL BATT STACK M
ADBT1001BSWZ-RL Compare Parts
  • ADBT1001BSWZ-RL vs ADBMS1818ASWZ-RL
  • ADBT1001BSWZ-RL vs ADBMS1818ASWZ-R7
  • ADBT1001BSWZ-RL vs ADBMS1818ASWZ
  • ADBT1001BSWZ-RL vs ADBMS6817WCSWZ
  • ADBT1001BSWZ-RL vs ADBMS6816WCSWZ
  • ADBT1001BSWZ-RL vs ADBMS6815CSWZ
  • ADBT1001BSWZ-RL vs ADBMS1818ASWAZ-RL
  • ADBT1001BSWZ-RL vs ADBMS1818ASWAZ-R7
  • ADBT1001BSWZ-RL vs ADBMS1818ASWAZ
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.