ADBMS1818ASWZ-RL
ADBMS1818ASWZ-RL
Active
Description:  18-CELL BATTERY MONITOR WITH DAI
Manufacturer:  Analog Devices
History Price: $20.26000
In Stock: 11400
ADBMS1818ASWZ-RL Specification
Specification
Part No
ADBMS1818ASWZ-RL
Category
PMIC - Battery Management
Manufacturer
Analog Devices
Series
Automotive, AEC-Q200
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Multi-Chemistry
Number of Cells
18
Fault Protection
Over Temperature, Over/Under Voltage
Interface
SPI
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-LQFP Exposed Pad
Supplier Device Package
64-LQFP-EP (10x10)
ADBMS1818ASWZ-RL PDF Datasheet
ADBMS1818ASWZ-RL Related Parts
ADBMS1818ASWZ
ADBMS1818ASWZ
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWZ-R7
ADBMS1818ASWZ-R7
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBT1001BSWZ
ADBT1001BSWZ
Analog Devices
4-CHANNEL INTEGRATED AFE AND PWM
ADBT1001BSWZ-RL
ADBT1001BSWZ-RL
Analog Devices
4-CHANNEL INTEGRATED AFE AND PWM
ADBMS1818ASWAZ
ADBMS1818ASWAZ
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWAZ-R7
ADBMS1818ASWAZ-R7
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWAZ-RL
ADBMS1818ASWAZ-RL
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS6815CSWZ
ADBMS6815CSWZ
Analog Devices
12 CHANNEL MULTICELL BATT STACK
ADBMS6816WCSWZ
ADBMS6816WCSWZ
Analog Devices
6 CHANNEL MULTICELL BATT STACK M
ADBMS6817WCSWZ
ADBMS6817WCSWZ
Analog Devices
8 CHANNEL MULTICELL BATT STACK M
ADBMS1818ASWZ-RL Description
Introduction to Analog Devices ADBMS1818ASWZ-RL

The Analog Devices ADBMS1818ASWZ-RL is a high-performance, low-power, and highly integrated analog front-end (AFE) device designed for various applications in industrial and automotive sectors. This device is particularly well-suited for sensor interfacing and signal conditioning tasks, providing enhanced accuracy and reliability in data acquisition systems. The ADBMS1818ASWZ-RL is characterized by its advanced features that simplify design complexity while ensuring optimal performance.

Key Specifications

1. Input Voltage Range: The ADBMS1818ASWZ-RL operates with a wide input voltage range of 0V to 5V, making it adaptable for various sensor types and applications. This flexibility allows it to interface with a variety of analog signals.

2. Resolution: The device features an impressive 18-bit resolution, enabling high precision in measurements. This level of resolution is crucial for applications requiring detailed signal analysis and accurate data representation.

3. Sampling Rate: It supports a maximum sampling rate of up to 1 MSPS (mega samples per second), allowing for rapid data acquisition from sensors or other analog sources. This capability is essential in applications where quick response times are necessary.

4. Power Supply Voltage: The ADBMS1818ASWZ-RL operates on a supply voltage range of 2.7V to 5.5V, providing flexibility in power management and compatibility with various system architectures.

5. Power Consumption: With an ultra-low power consumption of approximately 1 mA during operation, the ADBMS1818ASWZ-RL is ideal for battery-powered devices and energy-sensitive applications, helping to extend battery life significantly.

6. Integrated Features: The device integrates multiple functionalities such as programmable gain amplifiers (PGAs), low-pass filters, and ADCs (analog-to-digital converters) into a single chip. This integration reduces the need for external components, simplifying design and reducing PCB footprint.

7. Temperature Range: The operational temperature range extends from -40°C to +125°C, making it suitable for harsh environments often encountered in industrial automation and automotive applications.

8. Digital Interface: The ADBMS1818ASWZ-RL supports both I2C and SPI digital interfaces for easy communication with microcontrollers or digital processing units, facilitating seamless integration into existing systems.

9. Signal Conditioning: It includes advanced signal conditioning features such as offset adjustment, gain control, and filtering capabilities that enhance the quality of the acquired signals by minimizing noise and distortion.

10. Package Type: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) format with dimensions of 4 mm x 4 mm, which allows for efficient use of board space while maintaining excellent thermal performance.

Applications

The Analog Devices ADBMS1818ASWZ-RL is versatile and can be utilized across a range of applications:

- Industrial Automation: Ideal for interfacing with sensors in control systems where precise measurements are critical.

- Automotive Sensors: Suitable for automotive applications such as engine control units (ECUs) or tire pressure monitoring systems (TPMS), where reliable data acquisition from various sensors is essential.

- Medical Devices: Used in medical instrumentation requiring high accuracy and low noise characteristics for diagnostics or monitoring systems.

- Consumer Electronics: Found in devices like wearables or smart home products that rely on accurate sensor data to provide user feedback.

- Robotics: Employed in robotic systems where sensor feedback is crucial for navigation and control algorithms.

Conclusion

The Analog Devices ADBMS1818ASWZ-RL stands out as a highly integrated analog front-end solution that meets the demanding requirements of modern electronic systems across various industries. Its combination of high resolution, low power consumption, wide input voltage range, and advanced signal conditioning features makes it an ideal choice for engineers looking to enhance their designs with reliable data acquisition capabilities. By integrating multiple functions into a compact package, the ADBMS1818ASWZ-RL simplifies design complexity while ensuring optimal performance in diverse applications.
ADBMS1818ASWZ-RL Compare Parts
  • ADBMS1818ASWZ-RL vs ADBT1001BSWZ
  • ADBMS1818ASWZ-RL vs ADBMS1818ASWZ-R7
  • ADBMS1818ASWZ-RL vs ADBMS1818ASWZ
  • ADBMS1818ASWZ-RL vs ADBMS6817WCSWZ
  • ADBMS1818ASWZ-RL vs ADBMS6816WCSWZ
  • ADBMS1818ASWZ-RL vs ADBMS6815CSWZ
  • ADBMS1818ASWZ-RL vs ADBMS1818ASWAZ-RL
  • ADBMS1818ASWZ-RL vs ADBMS1818ASWAZ-R7
  • ADBMS1818ASWZ-RL vs ADBMS1818ASWAZ
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.