Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Analog Devices ADBT1001BSWZ-RL
ADBT1001BSWZ-RL
Active
PMIC - Battery Management
Description:
4-CHANNEL INTEGRATED AFE AND PWM
Manufacturer:
Analog Devices
Datasheet:
ADBT1001BSWZ-RL Datasheet
History Price: $46.12500
In Stock: 16900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADBT1001BSWZ-RL vs ADBMS1818ASWZ-R7
Part No
ADBT1001BSWZ-RL
ADBMS1818ASWZ-R7
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Analog Devices
Analog Devices
Series
-
Automotive, AEC-Q200
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Battery Monitor
Battery Monitor
Battery Chemistry
-
Multi-Chemistry
Number of Cells
1
18
Fault Protection
Over Current, Over Temperature, Over Voltage
Over Temperature, Over/Under Voltage
Interface
SPI
SPI
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
64-LQFP Exposed Pad
Supplier Device Package
100-LQFP-EP (14x14)
64-LQFP-EP (10x10)