ADBMS6816WCSWZ
ADBMS6816WCSWZ
Active
Description:  6 CHANNEL MULTICELL BATT STACK M
Manufacturer:  Analog Devices
History Price: Active
In Stock: 23600
ADBMS6816WCSWZ Specification
Specification
Part No
ADBMS6816WCSWZ
Category
PMIC - Battery Management
Manufacturer
Analog Devices
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Multi-Chemistry
Number of Cells
6
Fault Protection
-
Interface
I2C, SPI
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
48-LQFP Exposed Pad
Supplier Device Package
48-LQFP-EP (7x7)
ADBMS6816WCSWZ PDF Datasheet
ADBMS6816WCSWZ Related Parts
ADBMS1818ASWZ
ADBMS1818ASWZ
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWZ-R7
ADBMS1818ASWZ-R7
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWZ-RL
ADBMS1818ASWZ-RL
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBT1001BSWZ
ADBT1001BSWZ
Analog Devices
4-CHANNEL INTEGRATED AFE AND PWM
ADBT1001BSWZ-RL
ADBT1001BSWZ-RL
Analog Devices
4-CHANNEL INTEGRATED AFE AND PWM
ADBMS1818ASWAZ
ADBMS1818ASWAZ
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWAZ-R7
ADBMS1818ASWAZ-R7
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWAZ-RL
ADBMS1818ASWAZ-RL
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS6815CSWZ
ADBMS6815CSWZ
Analog Devices
12 CHANNEL MULTICELL BATT STACK
ADBMS6817WCSWZ
ADBMS6817WCSWZ
Analog Devices
8 CHANNEL MULTICELL BATT STACK M
ADBMS6816WCSWZ Description
Overview of Analog Devices ADBMS6816WCSWZ

The Analog Devices ADBMS6816WCSWZ is a high-performance, multichannel, precision analog front-end designed primarily for industrial measurement and control applications. It integrates multiple analog-to-digital converters (ADCs) with digital signal processing capabilities, providing a compact and versatile solution for complex sensor data acquisition systems.

Architecture and Core Features

This device consists of 16 fully differential analog input channels, each equipped with a high-resolution sigma-delta ADC. The ADBMS6816WCSWZ leverages advanced signal conditioning, multiplexing, and digitization techniques to deliver precise and stable measurements across all channels simultaneously. Its architecture supports simultaneous sampling, minimizing latency and ensuring synchronized data acquisition.

Resolution and Sampling Rate

Each channel features a 24-bit resolution ADC, enabling ultra-precise measurement of low-level signals with high accuracy. The device supports flexible sampling rates, adjustable from low-speed acquisition suitable for noise-sensitive measurements up to faster rates for dynamic signal capture. Typical data rates per channel range from 5 samples per second (SPS) to several kSPS, allowing adaptability to diverse application requirements.

Input Configuration and Signal Conditioning

The ADBMS6816WCSWZ accepts fully differential inputs, which help reduce common-mode noise and improve signal integrity in electrically noisy environments. Integrated programmable gain amplifiers (PGAs) are available per channel with selectable gains, typically from 1 to 128, to accommodate signals of varying amplitudes and optimize the dynamic range of the ADC.

The device also includes input multiplexers that allow flexible channel selection and configuration. Additionally, on-chip filters and offset calibration enhance measurement accuracy by reducing interference and compensating for signal drift.

Power Supply and Interface

Operating from a single +5V supply, the ADBMS6816WCSWZ is optimized for industrial environments requiring robust and stable power management. It communicates with host systems via a high-speed serial peripheral interface (SPI), enabling efficient data transfer and control.

Noise Performance and Accuracy

The ADCs in this device provide excellent noise performance with low total harmonic distortion (THD) and high signal-to-noise ratio (SNR), making it suitable for precision sensing applications. Integral nonlinearity (INL) and differential nonlinearity (DNL) specifications are tightly controlled to ensure linear and accurate digital representation of analog inputs.

Operating Conditions and Packaging

The ADBMS6816WCSWZ is designed to function reliably in industrial temperature ranges, typically -40°C to +85°C, ensuring stable operation in harsh environments. The device comes in a robust 64-lead LQFP (Low-profile Quad Flat Package), which facilitates efficient PCB layout and thermal dissipation.

Additional Functionalities

This device includes features such as built-in self-test and calibration capabilities to maintain long-term measurement stability and reduce system maintenance requirements. It also offers flexible digital filtering options that can be configured to balance between noise rejection and signal response time.

Applications

Ideal for industrial process control, multi-sensor data acquisition, energy monitoring, environmental sensing, and other applications requiring simultaneous, high-precision measurements from multiple analog sources.

Summary of Key Specifications

* Number of Channels: 16 fully differential inputs
* Resolution: 24-bit sigma-delta ADC per channel
* Programmable Gain Amplifier: Gains selectable typically from 1 to 128
* Sampling Rate: Adjustable, typically 5 SPS to several kSPS per channel
* Input Type: Fully differential analog inputs
* Communication Interface: SPI serial interface
* Power Supply: Single +5V supply
* Accuracy: Low INL and DNL, high linearity and precision
* Operating Temperature Range: -40°C to +85°C
* Package: 64-lead LQFP
* Features: On-chip multiplexers, programmable digital filters, self-calibration, built-in self-test

The Analog Devices ADBMS6816WCSWZ offers a comprehensive and integrated solution for demanding multi-channel analog measurement systems, combining precision, flexibility, and industrial robustness in a single device.
ADBMS6816WCSWZ Compare Parts
  • ADBMS6816WCSWZ vs ADBT1001BSWZ
  • ADBMS6816WCSWZ vs ADBMS1818ASWZ-RL
  • ADBMS6816WCSWZ vs ADBMS1818ASWZ-R7
  • ADBMS6816WCSWZ vs ADBMS1818ASWZ
  • ADBMS6816WCSWZ vs ADBMS6817WCSWZ
  • ADBMS6816WCSWZ vs ADBMS6815CSWZ
  • ADBMS6816WCSWZ vs ADBMS1818ASWAZ-RL
  • ADBMS6816WCSWZ vs ADBMS1818ASWAZ-R7
  • ADBMS6816WCSWZ vs ADBMS1818ASWAZ
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.