ADBT1001BSWZ
ADBT1001BSWZ
Active
Description:  4-CHANNEL INTEGRATED AFE AND PWM
Manufacturer:  Analog Devices
History Price: $53.78000
In Stock: 35800
ADBT1001BSWZ Specification
Specification
Part No
ADBT1001BSWZ
Category
PMIC - Battery Management
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
-
Number of Cells
1
Fault Protection
Over Current, Over Temperature, Over Voltage
Interface
SPI
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP Exposed Pad
Supplier Device Package
100-LQFP-EP (14x14)
ADBT1001BSWZ PDF Datasheet
ADBT1001BSWZ Related Parts
ADBMS1818ASWZ
ADBMS1818ASWZ
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWZ-R7
ADBMS1818ASWZ-R7
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWZ-RL
ADBMS1818ASWZ-RL
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBT1001BSWZ-RL
ADBT1001BSWZ-RL
Analog Devices
4-CHANNEL INTEGRATED AFE AND PWM
ADBMS1818ASWAZ
ADBMS1818ASWAZ
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWAZ-R7
ADBMS1818ASWAZ-R7
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS1818ASWAZ-RL
ADBMS1818ASWAZ-RL
Analog Devices
18-CELL BATTERY MONITOR WITH DAI
ADBMS6815CSWZ
ADBMS6815CSWZ
Analog Devices
12 CHANNEL MULTICELL BATT STACK
ADBMS6816WCSWZ
ADBMS6816WCSWZ
Analog Devices
6 CHANNEL MULTICELL BATT STACK M
ADBMS6817WCSWZ
ADBMS6817WCSWZ
Analog Devices
8 CHANNEL MULTICELL BATT STACK M
ADBT1001BSWZ Description
Overview of Analog Devices ADBT1001BSWZ

The ADBT1001BSWZ is a high-performance, low-power RF transceiver designed by Analog Devices. This device is specifically engineered for applications in the field of wireless communications, particularly in Bluetooth and other short-range wireless technologies. With its advanced features and integration, the ADBT1001BSWZ provides an efficient solution for designers looking to implement robust wireless connectivity in their products.

Key Features

1. Integrated Transceiver: The ADBT1001BSWZ combines both transmitter and receiver functions into a single chip, which simplifies design and reduces the overall footprint of the application.

2. Low Power Consumption: One of the standout features of this transceiver is its low power operation, making it ideal for battery-powered devices. The device supports various power-saving modes to extend battery life during operation.

3. Frequency Range: The ADBT1001BSWZ operates in the 2.4 GHz ISM band, which is commonly used for Bluetooth and other wireless communication protocols. This frequency range allows for compatibility with a wide array of devices.

4. High Data Rate Support: The transceiver supports high data rates up to 2 Mbps, enabling fast data transmission suitable for applications requiring quick response times.

5. Programmable Output Power: Users can adjust the output power levels according to their specific application requirements, which helps optimize performance and minimize interference with other devices.

6. Integrated Baseband Processing: The device includes integrated baseband processing capabilities, reducing the need for external components and simplifying system design.

7. Robust Modulation Schemes: The ADBT1001BSWZ supports various modulation schemes such as GFSK (Gaussian Frequency Shift Keying), enhancing flexibility in different communication scenarios.

8. Compact Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package), facilitating easy integration into space-constrained designs while maintaining high performance.

Specifications

- Operating Frequency Range: 2.4 GHz ISM band
- Data Rate: Up to 2 Mbps
- Output Power Range: Programmable from -20 dBm to +4 dBm
- Receiver Sensitivity: Typically -90 dBm at 1 Mbps
- Power Supply Voltage: 1.8V to 3.6V
- Current Consumption (Transmit): Approximately 15 mA at +0 dBm output power
- Current Consumption (Receive): Approximately 10 mA during active receive mode
- Sleep Current: Less than 1 µA in sleep mode
- Modulation Schemes Supported: GFSK, with options for other schemes depending on configuration
- Package Type: LFCSP (32-lead), dimensions of approximately 5mm x 5mm

Applications

The ADBT1001BSWZ is suited for a variety of applications including:

- Wireless sensor networks where low power consumption is critical.
- Bluetooth-enabled devices such as headphones, speakers, and wearables.
- Home automation systems requiring reliable short-range communication.
- Industrial automation solutions that benefit from wireless connectivity.
- Medical devices that require secure and efficient data transmission without wires.

Conclusion

The Analog Devices ADBT1001BSWZ RF transceiver stands out as a versatile solution for modern wireless communication needs. With its combination of low power consumption, high data rates, and integrated features, it enables developers to create efficient and compact designs for a wide range of applications. Whether used in consumer electronics or industrial systems, the ADBT1001BSWZ provides a reliable platform for implementing robust wireless connectivity solutions that meet today's demanding requirements.
ADBT1001BSWZ Compare Parts
  • ADBT1001BSWZ vs ADBMS1818ASWZ-RL
  • ADBT1001BSWZ vs ADBMS1818ASWZ-R7
  • ADBT1001BSWZ vs ADBMS1818ASWZ
  • ADBT1001BSWZ vs ADBMS6817WCSWZ
  • ADBT1001BSWZ vs ADBMS6816WCSWZ
  • ADBT1001BSWZ vs ADBMS6815CSWZ
  • ADBT1001BSWZ vs ADBMS1818ASWAZ-RL
  • ADBT1001BSWZ vs ADBMS1818ASWAZ-R7
  • ADBT1001BSWZ vs ADBMS1818ASWAZ
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.