AD597ARZ
AD597ARZ
Active
Description:  IC THERMOCOUPLE COND 8-SOIC
Manufacturer:  Analog Devices
Datasheet:   AD597ARZ Datasheet
History Price: $11.26000
In Stock: 20100
AD597ARZ Specification
Specification
Part No
AD597ARZ
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Thermocouple Conditioner
Sensor Type
External
Sensing Temperature
-200℃ ~ 1250℃
Accuracy
?℃(Max)
Topology
Ice Point Compensation
Output Type
Voltage
Output Alarm
Yes
Output Fan
No
Voltage - Supply
5V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
AD597ARZ PDF Datasheet
AD597ARZ Related Parts
AD594AD
AD594AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594ADZ
AD594ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594AQ
AD594AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD594CD
AD594CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CDZ
AD594CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CQ
AD594CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595AD
AD595AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595ADZ
AD595ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595AQ
AD595AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595CD
AD595CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CDZ
AD595CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CQ
AD595CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD597ARZ Description
Overview of Analog Devices AD597ARZ

The Analog Devices AD597ARZ is a precision temperature sensor designed for a wide range of applications, particularly in industrial and commercial environments. This device is known for its high accuracy, low power consumption, and robust performance, making it suitable for temperature measurement in various systems, including HVAC, automotive, and medical devices. The AD597ARZ provides a linear output voltage that is directly proportional to temperature, facilitating easy integration into existing systems.

Key Specifications

- Temperature Range: -55°C to +150°C
- Output Voltage: 10 mV/°C
- Supply Voltage: 4.5V to 30V
- Accuracy: ±1.5°C (typical) at 25°C
- Linearity: ±0.5°C (typical)
- Power Supply Rejection Ratio (PSRR): 0.5 mV/V (typical)
- Response Time: 1 second (typical)
- Package Type: 8-Pin DIP (Dual In-line Package)

Electrical Characteristics

The AD597ARZ operates over a wide supply voltage range of 4.5V to 30V, making it versatile for various power supply configurations. The output voltage is linearly proportional to temperature, with a scale factor of 10 mV/°C. This linearity simplifies the design of temperature measurement systems, as the output can be easily interpreted by analog-to-digital converters (ADCs) or microcontrollers.

Performance and Accuracy

One of the standout features of the AD597ARZ is its high accuracy, with a typical error of ±1.5°C at 25°C. This level of precision is essential for applications where accurate temperature measurement is critical. The device also exhibits excellent linearity, with a typical deviation of ±0.5°C, ensuring reliable performance across the specified temperature range of -55°C to +150°C.

Power Supply Rejection and Stability

The AD597ARZ features a power supply rejection ratio (PSRR) of 0.5 mV/V, which indicates its ability to maintain stable output voltage despite variations in supply voltage. This characteristic is particularly important in environments where power supply fluctuations may occur, ensuring that the temperature readings remain accurate and reliable.

Applications

The Analog Devices AD597ARZ is suitable for a wide range of applications, including:

- HVAC Systems: Used for monitoring and controlling temperature in heating, ventilation, and air conditioning systems.
- Automotive Applications: Ideal for engine temperature monitoring and climate control systems in vehicles.
- Medical Devices: Can be utilized in medical equipment that requires precise temperature measurement, such as incubators and patient monitoring systems.
- Industrial Equipment: Suitable for temperature sensing in various industrial processes and machinery.

Advantages

- High Precision: The AD597ARZ provides accurate temperature measurements, making it suitable for critical applications.
- Low Power Consumption: The device is designed for low power operation, which is beneficial for battery-powered applications.
- Wide Temperature Range: Its ability to operate over a broad temperature range enhances its versatility in different environments.
- Easy Integration: The linear output voltage simplifies the design of temperature measurement systems, allowing for straightforward interfacing with other components.

Conclusion

The Analog Devices AD597ARZ is a reliable and efficient temperature sensor that meets the demands of modern electronic applications. Its combination of high accuracy, low power consumption, and robust performance makes it an excellent choice for engineers looking to implement precise temperature measurement solutions in various fields, including HVAC, automotive, medical, and industrial applications. With its impressive specifications and performance characteristics, the AD597ARZ stands out as a valuable component in temperature sensing designs.
AD597ARZ Compare Parts
  • AD597ARZ vs AD597AHZ
  • AD597ARZ vs AD597AH
  • AD597ARZ vs AD596AHZ
  • AD597ARZ vs AD596AH
  • AD597ARZ vs AD595CQ
  • AD597ARZ vs AD595CDZ
  • AD597ARZ vs AD595CD
  • AD597ARZ vs AD595AQ
  • AD597ARZ vs AD595ADZ
  • AD597ARZ vs AD595AD
  • AD597ARZ vs AD594CQ
  • AD597ARZ vs AD594CDZ
  • AD597ARZ vs AD594CD
  • AD597ARZ vs AD594AQ
  • AD597ARZ vs AD594ADZ
  • AD597ARZ vs AD594AD
  • AD597ARZ vs AD595AD
  • AD597ARZ vs AD594AD
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store