AD596AHZ
AD596AHZ
Active
Description:  IC THERMOCOUPLE COND TO-100-10
Manufacturer:  Analog Devices
Datasheet:   AD596AHZ Datasheet
History Price: Active
In Stock: 45700
AD596AHZ Specification
Specification
Part No
AD596AHZ
Category
PMIC - Thermal Management
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Thermocouple Conditioner
Sensor Type
External
Sensing Temperature
-200℃ ~ 760℃
Accuracy
?℃(Max)
Topology
Ice Point Compensation
Output Type
Voltage
Output Alarm
Yes
Output Fan
No
Voltage - Supply
5V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-100-10 Metal Can
Supplier Device Package
TO-100-10
AD596AHZ PDF Datasheet
AD596AHZ Related Parts
AD594AD
AD594AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594ADZ
AD594ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594AQ
AD594AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD594CD
AD594CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CDZ
AD594CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD594CQ
AD594CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595AD
AD595AD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595ADZ
AD595ADZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595AQ
AD595AQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD595CD
AD595CD
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CDZ
AD595CDZ
Analog Devices
IC THERMOCOUPLE INSTR AMP 14CDIP
AD595CQ
AD595CQ
Analog Devices
IC THERMOCOUPLE A W/COMP 14CDIP
AD596AHZ Description

## Analog Devices AD596AHZ Overview

The Analog Devices AD596AHZ is a high-performance voltage-to-frequency converter (VFC) designed for precision applications that require accurate conversion of voltage signals to frequency outputs. The device is particularly suited for industrial, instrumentation, and control systems where high precision and low power consumption are critical. The AD596AHZ is designed to provide reliable and accurate performance over a wide range of input voltages, making it versatile for a variety of use cases.

## Key Features

* Wide Input Voltage Range: The AD596AHZ is capable of accepting a wide range of input voltages, making it suitable for diverse voltage-to-frequency conversion applications in industrial and scientific systems.
* Low Power Consumption: The device operates with minimal power consumption, making it ideal for battery-operated and power-sensitive applications.
* Precision Voltage-to-Frequency Conversion: The AD596AHZ offers high precision in converting an analog input voltage to a proportional frequency output. This ensures accurate signal representation over a broad range of conditions.
* High Linearity: The device features a linear voltage-to-frequency conversion, providing reliable performance in applications that require precise signal mapping between input voltage and output frequency.
* Output Frequency Range: The output frequency can be adjusted to a wide range, allowing the device to accommodate a variety of applications that require different signal frequencies.
* Temperature Stability: With robust temperature stability, the AD596AHZ is suitable for use in environments that experience varying temperatures, maintaining accurate performance under harsh conditions.
* Wide Operating Temperature Range: This device can operate in temperatures ranging from -40°C to +85°C, which ensures functionality in both standard and industrial-grade applications.

## Electrical Specifications

* Input Voltage Range: 0V to 10V

* The AD596AHZ can accept input voltages ranging from 0V to 10V, making it compatible with a variety of voltage signal sources, including sensors and signal conditioning circuits.

* Output Frequency: 0Hz to 10kHz (typical range)

* The output frequency is directly proportional to the input voltage. This frequency output can span from 0Hz to 10kHz, offering flexibility for applications requiring high-frequency precision.

* Linearity Error: ±0.5%

* The AD596AHZ maintains a high degree of linearity with a typical error margin of ±0.5%, ensuring that the output frequency is a precise representation of the input voltage.

* Supply Voltage: 5V ±5%

* The device operates from a 5V supply voltage, which is typical for many industrial and control systems, allowing easy integration into standard systems.

* Supply Current: 1.5mA (typical)

* The AD596AHZ consumes a low supply current of 1.5mA, which is advantageous for power-sensitive applications like battery-operated systems.

* Frequency Accuracy: ±0.1%

* The frequency output is highly accurate with an error margin of ±0.1%, making the device suitable for applications requiring precise frequency control.

* Temperature Coefficient of Output Frequency: 0.01%/°C

* The output frequency remains stable across temperature variations, with a temperature coefficient of 0.01% per degree Celsius. This ensures reliable operation even in environments with fluctuating temperatures.

## Packaging and Mounting

* Package Type: 8-Pin SOIC (Small Outline Integrated Circuit)

* The AD596AHZ is packaged in an 8-pin SOIC package, which is ideal for compact PCB designs. The small footprint and surface-mount design make it suitable for high-density applications.
* Package Size: 4.9mm x 3.9mm

* The compact size allows for easy integration into space-constrained designs, common in instrumentation and measurement systems.

## Performance Characteristics

* High Accuracy Voltage-to-Frequency Conversion: The AD596AHZ provides an accurate conversion from input voltage to output frequency with minimal deviation, ensuring high-performance measurement and control in industrial applications.

* Low Offset Voltage: The offset voltage of the input is kept low, minimizing errors in the conversion process, particularly in low-voltage applications.

* Low Drift: The AD596AHZ is designed to minimize drift over time and temperature, ensuring stable performance in long-term applications.

## Applications

* Precision Measurement: The AD596AHZ is ideal for use in precision measurement applications such as data acquisition systems and instrumentation, where high accuracy and reliability are paramount.

* Signal Conditioning: This device can be used in signal conditioning systems, converting voltage levels into proportional frequencies for use in systems that require frequency-based signal processing.

* Industrial Automation: The AD596AHZ is suitable for industrial control systems that require high-precision conversion of voltage to frequency for monitoring, control, and feedback loops in automated systems.

* Process Control: In process control applications, the AD596AHZ can be used to measure process variables such as temperature, pressure, and flow, by converting analog signals to frequency outputs for further analysis and control.

* Telemetry Systems: The frequency output from the AD596AHZ makes it useful in telemetry systems, where remote monitoring of sensor data is required, especially in harsh environments.

* Data Logging: The device is ideal for use in data logging applications where voltage levels need to be recorded as frequency signals, particularly when long-term measurement stability is required.

## Conclusion

The Analog Devices AD596AHZ is a highly accurate and reliable voltage-to-frequency converter, designed for precision applications that demand high performance, low power consumption, and excellent temperature stability. With its wide input voltage range, low power operation, and linear voltage-to-frequency conversion, the AD596AHZ is an ideal choice for industrial, scientific, and control systems. Whether in precision measurement, signal conditioning, or process control applications, this device ensures reliable performance, making it a valuable component in any system requiring accurate voltage-to-frequency conversion.
AD596AHZ Compare Parts
  • AD596AHZ vs AD597AR
  • AD596AHZ vs AD597AHZ
  • AD596AHZ vs AD597AH
  • AD596AHZ vs AD596AH
  • AD596AHZ vs AD595CQ
  • AD596AHZ vs AD595CDZ
  • AD596AHZ vs AD595CD
  • AD596AHZ vs AD595AQ
  • AD596AHZ vs AD595ADZ
  • AD596AHZ vs AD595AD
  • AD596AHZ vs AD594CQ
  • AD596AHZ vs AD594CDZ
  • AD596AHZ vs AD594CD
  • AD596AHZ vs AD594AQ
  • AD596AHZ vs AD594ADZ
  • AD596AHZ vs AD594AD
  • AD596AHZ vs AD595AD
  • AD596AHZ vs AD594AD
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store