AM26S10SC
AM26S10SC
Active
Description:  IC TXRX INVERT 5.25V 16SO
Manufacturer:  Advanced Micro Devices
Datasheet:   AM26S10SC Datasheet
History Price: $4.40000
In Stock: 25100
AM26S10SC Specification
Specification
Part No
AM26S10SC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Inverting
Number of Elements
1
Number of Bits per Element
4
Input Type
-
Output Type
Open Drain
Current - Output High, Low
1mA, 20mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
AM26S10SC PDF Datasheet
AM26S10SC Related Parts
AM26S10/BEA
AM26S10/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S10DC
AM26S10DC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S10JC
AM26S10JC
Advanced Micro Devices
IC TXRX INVERT 5.25V 20PLCC
AM26S10PCB
AM26S10PCB
Advanced Micro Devices
IC TXRX INVERT 5.25V 16DIP
AM26S11DC
AM26S11DC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16CDIP
AM26S11DMB
AM26S11DMB
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 16CDIP
AM26S12/B2A
AM26S12/B2A
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20CLCC
AM26S12A/BEA
AM26S12A/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S12ADC
AM26S12ADC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S12PC
AM26S12PC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16DIP
AM2907/BRA
AM2907/BRA
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20DIP
AM2917AJC
AM2917AJC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 20PLCC
AM26S10SC Compare Parts
  • AM26S10SC vs AM29C863APC
  • AM26S10SC vs AM29C863A/B3A
  • AM26S10SC vs AM29C863/BKA
  • AM26S10SC vs AM29C861A/BLA
  • AM26S10SC vs AM29C861A/B3A
  • AM26S10SC vs AM29C861/BKA
  • AM26S10SC vs AM29C853ASC
  • AM26S10SC vs AM29C853API
  • AM26S10SC vs AM29C853A/BLA
  • AM26S10SC vs AM29C853/BLA
  • AM26S10SC vs AM29C853/B3A
  • AM26S10SC vs AM29C833ASC
  • AM26S10SC vs AM29C833ADMB
  • AM26S10SC vs AM29C833A/B3A
  • AM26S10SC vs AM29C833/BLA
  • AM26S10SC vs AM29C833/B3A
  • AM26S10SC vs AM29C828/BLA
  • AM26S10SC vs AM29C828/B3A
  • AM26S10SC vs AM29C827ASC
  • AM26S10SC vs AM29C827/BKA
  • AM26S10SC vs AM29863PC
  • AM26S10SC vs AM29863DC
  • AM26S10SC vs AM29863ASC
  • AM26S10SC vs AM29863APC
  • AM26S10SC vs AM29863ADC
  • AM26S10SC vs AM29863A/BLA
  • AM26S10SC vs AM29861A/BLA
  • AM26S10SC vs AM29853ASC
  • AM26S10SC vs AM29853ADC
  • AM26S10SC vs AM29834PC
  • AM26S10SC vs AM29833APC
  • AM26S10SC vs AM29833A/B3A
  • AM26S10SC vs AM29828PC
  • AM26S10SC vs AM29828DC
  • AM26S10SC vs AM29828APC
  • AM26S10SC vs AM29828AJC
  • AM26S10SC vs AM29827PC
  • AM26S10SC vs AM29827DC
  • AM26S10SC vs AM29827ASC
  • AM26S10SC vs AM29827APC
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller