Logic Type
Transceiver, Inverting
Transceiver, Non-Inverting
Number of Bits per Element
4
9
Input Type
-
Schmitt Trigger
Current - Output High, Low
1mA, 20mA
15mA, 32mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-CLCC
Supplier Device Package
16-SO
28-CLCC (11.43x11.43)